XP Power VEP24 Series DC Power Supply VEP24US05

Description
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
Request a Quote Datasheet
Description
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP24 Series DC Power Supply - VEP24US05 - XP Power
Sunnyvale, CA, USA
VEP24 Series DC Power Supply
VEP24US05
VEP24 Series DC Power Supply VEP24US05
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
• 24 Watts
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction
• EN55022 Class B Emissions
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2335-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2335-ND
AC DC Desktop, Wall Power Adapters 1470-2335-ND
5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 12.5 W, 5 V, 2.5 A Rohs Compliant Xp Power - 26R3066 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 12.5 W, 5 V, 2.5 A Rohs Compliant Xp Power
26R3066
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 12.5 W, 5 V, 2.5 A Rohs Compliant Xp Power 26R3066
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 12.5 W, 5 V, 2.5 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 12.5 W, 5 V, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEP24US05 1470-2335-ND 26R3066
Product Name VEP24 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 12.5 W, 5 V, 2.5 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications ITE
Features Overload Protection
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data