XP Power VEP24 Series DC Power Supply VEP24US12

Description
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
Request a Quote Datasheet
Description
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP24 Series DC Power Supply - VEP24US12 - XP Power
Sunnyvale, CA, USA
VEP24 Series DC Power Supply
VEP24US12
VEP24 Series DC Power Supply VEP24US12
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
• 24 Watts
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction
• EN55022 Class B Emissions
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2337-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2337-ND
AC DC Desktop, Wall Power Adapters 1470-2337-ND
12V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

12V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 2A; Power Supply Approvals Xp Power - 04R9693 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 2A; Power Supply Approvals Xp Power
04R9693
Adaptor, Ac-Dc, Medical, 12V, 2A; Power Supply Approvals Xp Power 04R9693
ADAPTOR, AC-DC, MEDICAL, 12V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:VEP SeriesRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Product Range:VEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 12 V, 2 A Rohs Compliant Xp Power - 26R3068 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 12 V, 2 A Rohs Compliant Xp Power
26R3068
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 12 V, 2 A Rohs Compliant Xp Power 26R3068
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 12 V, 2 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 12 V, 2 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VEP24US12 1470-2337-ND 04R9693 26R3068
Product Name VEP24 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 2A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 12 V, 2 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Applications ITE
Features Overload Protection
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details