XP Power AC DC Desktop, Wall Power Adapters VER05US060-JA

Description
6V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
6V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2779-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2779-ND
AC DC Desktop, Wall Power Adapters 1470-2779-ND
6V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

6V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Power Supply Approvals Xp Power - 93X3575 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Xp Power
93X3575
Power Supply Approvals Xp Power 93X3575
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:6V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:6V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Level Vi, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 6 V, 830 Ma Rohs Compliant Xp Power - 94X3228 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Level Vi, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 6 V, 830 Ma Rohs Compliant Xp Power
94X3228
Ac/dc Power Supply, Level Vi, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 6 V, 830 Ma Rohs Compliant Xp Power 94X3228
AC/DC Power Supply, Level VI, Aus, Euro, UK, US, 90 VAC, 264 VAC, 5 W, 6 V, 830 mA RoHS Compliant: Yes

AC/DC Power Supply, Level VI, Aus, Euro, UK, US, 90 VAC, 264 VAC, 5 W, 6 V, 830 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2779-ND 93X3575 94X3228
Product Name AC DC Desktop, Wall Power Adapters Power Supply Approvals Xp Power Ac/dc Power Supply, Level Vi, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 6 V, 830 Ma Rohs Compliant Xp Power
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 6.0 volts
DC Output Voltage 6.0 volts 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details