The VEL12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.
5V 11W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
ADAPTOR, AC-DC, 5V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:USRoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VEL12US050-US-JA | 1470-3111-ND | 71Y7917 |
| Product Name | VEL12 Series DC Power Supply | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, 5V, 2.1A; Power Supply Approvals Xp Power |
| Type | DC Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Applications | Instrumentation | ||
| Operating Temperature | 0 to 60 C (32 to 140 F) | 0 to 60 C (32 to 140 F) | |
| DC Output Voltage | 5.0 volts | 5.0 volts | 5.0 volts |