XP Power AC-DC Power Supplies VET24US240C2-JA

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VET24US240C2-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VET24US240C2-JA
AC-DC Power Supplies VET24US240C2-JA
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Universal Input
  • Output Voltages from 12.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3980-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3980-ND
AC DC Desktop, Wall Power Adapters 1470-3980-ND
24V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number VET24US240C2-JA 1470-3980-ND
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters
Type AC / DC Adapter 1
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 2501EL/2301EL - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details