Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
VICOR CORPORATION
VE-RU0MM-EUYY -- AC DC CONVERTERS
Vicor Corporation
AC DC Converters
VE-RU0MM-EUYY
Description
DC DC Converter Output Input
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
DC DC Converter Output Input
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
AC DC Converters
6718-VE-RU0MM-EUYY-ND
AC DC Converters
6718-VE-RU0MM-EUYY-ND
DC DC Converter Output Input
DC DC Converter Output Input
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Power Supplies
Product Number
6718-VE-RU0MM-EUYY-ND
Product Name
AC DC Converters
Type
AC/DC Converter; 1
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
PS1011-2410-0000 | Power supply PS1000; output: 24 V DC, 10 A; input: AC 100…240 V, 1-phase
View Details
TDK-Lambda Europe GmbH
Chassis mount and DIN rail 13.2 to 30W DC-DC converters
CCGS30-48-12D
Specs
Type
DC-DC Converter
Operating Temperature
20 to 70 C (68 to 158 F)
DC Output Voltage
12.0 volts
View Details
ABSOPULSE Electronics Ltd.
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter
DIO 120
Specs
Type
DC-DC Converter
Technology
Switching Power Supply
Operating Temperature
-40 to 70 C (-40 to 158 F)
View Details
TE Connectivity
Power Supplies
5000005336-SE
Specs
DC Output Voltage
5.0 volts
DC Output Current
2 amps
View Details