XP Power AC DC Desktop, Wall Power Adapters VES255PS19

Description
19V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES255PS19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES255PS19-ND
AC DC Desktop, Wall Power Adapters 1470-VES255PS19-ND
19V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 255W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 19V, 13.42A; Power Supply Approvals Xp Power - 51AH7138 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 13.42A; Power Supply Approvals Xp Power
51AH7138
Adapter, Ac-Dc, 19V, 13.42A; Power Supply Approvals Xp Power 51AH7138
ADAPTER, AC-DC, 19V, 13.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:255W; Output Voltage - Output 1:19V; Output Current - Output 1:13.42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 19V, 13.42A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:255W; Output Voltage - Output 1:19V; Output Current - Output 1:13.42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VES255PS19-ND 51AH7138
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 19V, 13.42A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2156-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details