XP Power AC-DC Power Supplies VET36US120C2-JA

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VET36US120C2-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VET36US120C2-JA
AC-DC Power Supplies VET36US120C2-JA
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Universal Input
  • Output Voltages from 12.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3985-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3985-ND
AC DC Desktop, Wall Power Adapters 1470-3985-ND
12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 3A; Power Supply Approvals Xp Power - 10AC5496 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 3A; Power Supply Approvals Xp Power
10AC5496
Adaptor, Ac-Dc, 12V, 3A; Power Supply Approvals Xp Power 10AC5496
ADAPTOR, AC-DC, 12V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adaptor, Ac-Dc, 12V, 3A; No. Of Outputs Xp Power - 10AC9359 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 3A; No. Of Outputs Xp Power
10AC9359
Adaptor, Ac-Dc, 12V, 3A; No. Of Outputs Xp Power 10AC9359
ADAPTOR, AC-DC, 12V, 3A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 3A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VET36US120C2-JA 1470-3985-ND 10AC5496
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 3A; Power Supply Approvals Xp Power
Type AC / DC Adapter 1 DC Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 152273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Operating Temperature -20 C (-4 F)
Adapter Plug Type EU
View Details