XP Power VEP15 Series DC Power Supply VEP15US05

Description
• 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet
Description
• 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP15 Series DC Power Supply - VEP15US05 - XP Power
Sunnyvale, CA, USA
VEP15 Series DC Power Supply
VEP15US05
VEP15 Series DC Power Supply VEP15US05
• 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction

• 15 Watts
• Energy Star Level V
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2331-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2331-ND
AC DC Desktop, Wall Power Adapters 1470-2331-ND
5V 10W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

5V 10W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power - 26R7564 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power
26R7564
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power 26R7564
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEP15US05 1470-2331-ND 26R7564
Product Name VEP15 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications ITE
Features Overload Protection
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers