XP Power AC-DC Power Supplies VET36US240C2-JA

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VET36US240C2-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VET36US240C2-JA
AC-DC Power Supplies VET36US240C2-JA
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Universal Input
  • Output Voltages from 12.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3988-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3988-ND
AC DC Desktop, Wall Power Adapters 1470-3988-ND
24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 1.5A; No. Of Outputs Xp Power - 10AC9362 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 1.5A; No. Of Outputs Xp Power
10AC9362
Adaptor, Ac-Dc, 24V, 1.5A; No. Of Outputs Xp Power 10AC9362
ADAPTOR, AC-DC, 24V, 1.5A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 1.5A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 24V, 1.5A; Power Supply Approvals Xp Power - 10AC5499 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 1.5A; Power Supply Approvals Xp Power
10AC5499
Adaptor, Ac-Dc, 24V, 1.5A; Power Supply Approvals Xp Power 10AC5499
ADAPTOR, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VET36US240C2-JA 1470-3988-ND 10AC9362
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 1.5A; No. Of Outputs Xp Power
Type AC / DC Adapter 1 DC Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers