XP Power AC DC Desktop, Wall Power Adapters VES300PS19

Description
19V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES300PS19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES300PS19-ND
AC DC Desktop, Wall Power Adapters 1470-VES300PS19-ND
19V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 19V, 15.79A; Power Supply Approvals Xp Power - 51AH7141 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 15.79A; Power Supply Approvals Xp Power
51AH7141
Adapter, Ac-Dc, 19V, 15.79A; Power Supply Approvals Xp Power 51AH7141
ADAPTER, AC-DC, 19V, 15.79A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:19V; Output Current - Output 1:15.79A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 19V, 15.79A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:19V; Output Current - Output 1:15.79A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Ac-Dc, 19V, 15.79A Rohs Compliant Xp Power - 69AH9355 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 15.79A Rohs Compliant Xp Power
69AH9355
Adapter, Ac-Dc, 19V, 15.79A Rohs Compliant Xp Power 69AH9355
ADAPTER, AC-DC, 19V, 15.79A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 19V, 15.79A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES300PS19-ND 51AH7141 69AH9355
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 19V, 15.79A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 19V, 15.79A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2153-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details