XP Power AC DC Desktop, Wall Power Adapters VES120PS12

Description
12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3639-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3639-ND
AC DC Desktop, Wall Power Adapters 1470-3639-ND
12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 10A; No. Of Outputs Xp Power - 05AC9615 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 10A; No. Of Outputs Xp Power
05AC9615
Adaptor, Ac-Dc, 12V, 10A; No. Of Outputs Xp Power 05AC9615
ADAPTOR, AC-DC, 12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; OutputRoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power - 98Y4020 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power
98Y4020
Adaptor, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power 98Y4020
ADAPTOR, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3639-ND 05AC9615 98Y4020
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 10A; No. Of Outputs Xp Power Adaptor, Ac-Dc, 12V, 10A; Power Supply Approvals Xp Power
Type 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10200-50-2u-27512 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details