Green XP Power
12V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
ADAPTOR, AC-DC, 12V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | VET24US120C2-JA | 1470-3977-ND | 10AC5488 |
| Product Name | AC-DC Power Supplies | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, 12V, 2A; Power Supply Approvals Xp Power |
| Type | AC / DC Adapter | 1 | DC Power Supply |
| Form Factor | Wall Mount | Desktop / Free Standing | |
| Applications | Instrumentation | ||
| Operating Temperature | 0 to 60 C (32 to 140 F) | 0 to 60 C (32 to 140 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts | 12.0 volts |