XP Power AC DC Desktop, Wall Power Adapters VES120PS19

Description
19V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3640-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3640-ND
AC DC Desktop, Wall Power Adapters 1470-3640-ND
19V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 19V, 6.32A; Power Supply Approvals Xp Power - 98Y4021 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 6.32A; Power Supply Approvals Xp Power
98Y4021
Adaptor, Ac-Dc, 19V, 6.32A; Power Supply Approvals Xp Power 98Y4021
ADAPTOR, AC-DC, 19V, 6.32A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:19V; Output Current - Output 1:6.32A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 6.32A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:19V; Output Current - Output 1:6.32A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adaptor, Ac-Dc, 19V, 6.32A; No. Of Outputs Xp Power - 05AC9616 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 6.32A; No. Of Outputs Xp Power
05AC9616
Adaptor, Ac-Dc, 19V, 6.32A; No. Of Outputs Xp Power 05AC9616
ADAPTOR, AC-DC, 19V, 6.32A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:19V; Output Current - Output 1:6.32A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 6.32A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:19V; Output Current - Output 1:6.32A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3640-ND 98Y4021
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 19V, 6.32A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227715 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details