XP Power AC-DC Power Supplies VEL18US150-US-JA

Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VEL18US150-US-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VEL18US150-US-JA
AC-DC Power Supplies VEL18US150-US-JA
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost

18 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 9.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3158-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3158-ND
AC DC Desktop, Wall Power Adapters 1470-3158-ND
15V 19W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

15V 19W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 15V, 1.25A; Power Supply Approvals Xp Power - 77Y4688 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 1.25A; Power Supply Approvals Xp Power
77Y4688
Adaptor, Ac-Dc, 15V, 1.25A; Power Supply Approvals Xp Power 77Y4688
ADAPTOR, AC-DC, 15V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:15V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:15V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEL18US150-US-JA 1470-3158-ND 77Y4688
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 15V, 1.25A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
5000W High Input Voltage – 600Vdc Input - HVI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details