XP Power AC-DC Power Supplies VEL18US090-UK-JA

Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote
Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Adaptor, AC-DC, 9V, 2A (part number 03AC3592) is a power supply designed to provide a maximum output of 18 watts. It features a single output with a voltage of 9V and a current rating of 2A, making it suitable for various applications requiring this specific power configuration. The adaptor is compliant with Energy Efficiency Level VI standards, ensuring high efficiency and low no-load power consumption. This model includes a barrel plug connector with a center positive polarity, facilitating easy integration into existing systems. The input voltage range is from 90VAC to 264VAC, and it operates within a frequency range of 47Hz to 63Hz. The device also incorporates short circuit protection and has a total regulation of 5%, ensuring stable output under varying load conditions. With a compact design, the adaptor measures 3.54 x 1.34 x 1.87 inches and is constructed for Class II applications. It is RoHS compliant, making it suitable for environmentally conscious projects. The operating temperature range is from 0°C to +60°C, with a storage temperature capability of -40°C to +85°C. This adaptor is a reliable choice for engineers seeking a cost-effective and efficient power supply solution.

Datasheet Summary
Powered by GS/AI

The Adaptor, AC-DC, 9V, 2A (part number 03AC3592) is a power supply designed to provide a maximum output of 18 watts. It features a single output with a voltage of 9V and a current rating of 2A, making it suitable for various applications requiring this specific power configuration. The adaptor is compliant with Energy Efficiency Level VI standards, ensuring high efficiency and low no-load power consumption. This model includes a barrel plug connector with a center positive polarity, facilitating easy integration into existing systems. The input voltage range is from 90VAC to 264VAC, and it operates within a frequency range of 47Hz to 63Hz. The device also incorporates short circuit protection and has a total regulation of 5%, ensuring stable output under varying load conditions. With a compact design, the adaptor measures 3.54 x 1.34 x 1.87 inches and is constructed for Class II applications. It is RoHS compliant, making it suitable for environmentally conscious projects. The operating temperature range is from 0°C to +60°C, with a storage temperature capability of -40°C to +85°C. This adaptor is a reliable choice for engineers seeking a cost-effective and efficient power supply solution.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VEL18US090-UK-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VEL18US090-UK-JA
AC-DC Power Supplies VEL18US090-UK-JA
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost

18 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 9.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3152-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3152-ND
AC DC Desktop, Wall Power Adapters 1470-3152-ND
9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

9V 18W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 9V, 2A; No. Of Outputs Xp Power - 03AC3592 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 9V, 2A; No. Of Outputs Xp Power
03AC3592
Adaptor, Ac-Dc, 9V, 2A; No. Of Outputs Xp Power 03AC3592
ADAPTOR, AC-DC, 9V, 2A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center PositiveRoHS Compliant: Yes

ADAPTOR, AC-DC, 9V, 2A; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center PositiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEL18US090-UK-JA 1470-3152-ND 03AC3592
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 9V, 2A; No. Of Outputs Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details