XP Power AC-DC Power Supplies VER18US150-JA

Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VER18US150-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VER18US150-JA
AC-DC Power Supplies VER18US150-JA
18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost

18 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Interchangeable Mains Connectors Included
  • Universal Input
  • Output Voltages from 9.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3171-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3171-ND
AC DC Desktop, Wall Power Adapters 1470-3171-ND
15V 19W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

15V 19W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 15V, 1.25A; Power Supply Approvals Xp Power - 77Y4703 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 1.25A; Power Supply Approvals Xp Power
77Y4703
Adaptor, Ac-Dc, 15V, 1.25A; Power Supply Approvals Xp Power 77Y4703
ADAPTOR, AC-DC, 15V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:15V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:15V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VER18US150-JA 1470-3171-ND 77Y4703
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 15V, 1.25A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details