XP Power AC DC Desktop, Wall Power Adapters VES220PS15

Description
15V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES220PS15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES220PS15-ND
AC DC Desktop, Wall Power Adapters 1470-VES220PS15-ND
15V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 15V, 14.67A; Power Supply Approvals Xp Power - 33AH2573 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 15V, 14.67A; Power Supply Approvals Xp Power
33AH2573
Adapter, Ac-Dc, 1 O/p, 15V, 14.67A; Power Supply Approvals Xp Power 33AH2573
ADAPTER, AC-DC, 1 O/P, 15V, 14.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:15V; Output Current - Output 1:14.67A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 15V, 14.67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:15V; Output Current - Output 1:14.67A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 1 O/p, 15V, 14.67A Rohs Compliant Xp Power - 38AH5946 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 15V, 14.67A Rohs Compliant Xp Power
38AH5946
Adapter, Ac-Dc, 1 O/p, 15V, 14.67A Rohs Compliant Xp Power 38AH5946
ADAPTER, AC-DC, 1 O/P, 15V, 14.67A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 1 O/P, 15V, 14.67A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES220PS15-ND 33AH2573 38AH5946
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 15V, 14.67A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 1 O/p, 15V, 14.67A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL40-12 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 480 watts
View Details