XP Power VEP24 Series DC Power Supply VEP24US09

Description
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
Request a Quote Datasheet
Description
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP24 Series DC Power Supply - VEP24US09 - XP Power
Sunnyvale, CA, USA
VEP24 Series DC Power Supply
VEP24US09
VEP24 Series DC Power Supply VEP24US09
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
• 24 Watts
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction
• EN55022 Class B Emissions
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2336-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2336-ND
AC DC Desktop, Wall Power Adapters 1470-2336-ND
9V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

9V 20W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 9V, 2.2A; Power Supply Approvals Xp Power - 04R9692 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 9V, 2.2A; Power Supply Approvals Xp Power
04R9692
Adaptor, Ac-Dc, Medical, 9V, 2.2A; Power Supply Approvals Xp Power 04R9692
ADAPTOR, AC-DC, MEDICAL, 9V, 2.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:19.8W; Output Voltage - Output 1:9V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; External Depth:1.89"RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 9V, 2.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:19.8W; Output Voltage - Output 1:9V; Output Current - Output 1:2.2A; Output Voltage - Output 2:-; External Depth:1.89"RoHS Compliant: Yes

Supplier's Site Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 19.8 W, 9 V, 2.2 A Rohs Compliant Xp Power - 26R3067 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 19.8 W, 9 V, 2.2 A Rohs Compliant Xp Power
26R3067
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 19.8 W, 9 V, 2.2 A Rohs Compliant Xp Power 26R3067
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 19.8 W, 9 V, 2.2 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 19.8 W, 9 V, 2.2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VEP24US09 1470-2336-ND 04R9692 26R3067
Product Name VEP24 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 9V, 2.2A; Power Supply Approvals Xp Power Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 19.8 W, 9 V, 2.2 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Applications ITE
Features Overload Protection
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details
AC/DC Adapters - 1262119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Global
Regulatory Compliance RoHS Compliant
View Details