XP Power AC DC Desktop, Wall Power Adapters VES180PS12

Description
12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES180PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES180PS12-ND
AC DC Desktop, Wall Power Adapters 1470-VES180PS12-ND
12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 12V, 15A; Power Supply Approvals Xp Power - 33AH2567 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 12V, 15A; Power Supply Approvals Xp Power
33AH2567
Adapter, Ac-Dc, 1 O/p, 12V, 15A; Power Supply Approvals Xp Power 33AH2567
ADAPTER, AC-DC, 1 O/P, 12V, 15A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 12V, 15A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 1 O/p, 12V, 15A Rohs Compliant Xp Power - 38AH5940 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 12V, 15A Rohs Compliant Xp Power
38AH5940
Adapter, Ac-Dc, 1 O/p, 12V, 15A Rohs Compliant Xp Power 38AH5940
ADAPTER, AC-DC, 1 O/P, 12V, 15A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 1 O/P, 12V, 15A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES180PS12-ND 33AH2567 38AH5940
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 12V, 15A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 1 O/p, 12V, 15A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
ControlLogix 125V DC Power Supply - 1756-PH75 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
View Details