XP Power AC DC Desktop, Wall Power Adapters VES180PS15

Description
15V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES180PS15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES180PS15-ND
AC DC Desktop, Wall Power Adapters 1470-VES180PS15-ND
15V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 15V, 12A; Power Supply Approvals Xp Power - 33AH2568 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 15V, 12A; Power Supply Approvals Xp Power
33AH2568
Adapter, Ac-Dc, 1 O/p, 15V, 12A; Power Supply Approvals Xp Power 33AH2568
ADAPTER, AC-DC, 1 O/P, 15V, 12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:15V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 15V, 12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:15V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 1 O/p, 15V, 12A Rohs Compliant Xp Power - 38AH5941 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 15V, 12A Rohs Compliant Xp Power
38AH5941
Adapter, Ac-Dc, 1 O/p, 15V, 12A Rohs Compliant Xp Power 38AH5941
ADAPTER, AC-DC, 1 O/P, 15V, 12A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 1 O/P, 15V, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES180PS15-ND 33AH2568 38AH5941
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 15V, 12A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 1 O/p, 15V, 12A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227698 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details