XP Power VEP36 Series DC Power Supply VEP36US24

Description
• 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages from 5 V to 24 V Available
Request a Quote Datasheet
Description
• 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages from 5 V to 24 V Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP36 Series DC Power Supply - VEP36US24 - XP Power
Sunnyvale, CA, USA
VEP36 Series DC Power Supply
VEP36US24
VEP36 Series DC Power Supply VEP36US24
• 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages from 5 V to 24 V Available

• 8-36 Watts
• Efficiency Efficiency Level V (24 W Level IV)
• CEC2008 & EISA 2007 Compliant
• IT & Medical Approvals
• Interchangeable Input Connectors
• Output Voltages from 5 V to 24 V Available

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2342-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2342-ND
AC DC Desktop, Wall Power Adapters 1470-2342-ND
24V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

24V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Xp Power - 24T5334 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Xp Power
24T5334
Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Xp Power 24T5334
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 24V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 36W, 24V; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEP36US24 1470-2342-ND 24T5334
Product Name VEP36 Series DC Power Supply AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 36W, 24V; Power Supply Approvals Xp Power
Type DC Power Supply Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCS150-20 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details