XP Power AC DC Desktop, Wall Power Adapters VER05US050-JA

Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet
Description
5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2778-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2778-ND
AC DC Desktop, Wall Power Adapters 1470-2778-ND
5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Ac/dc Power Supply, Level Vi, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power - 94X3225 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Level Vi, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power
94X3225
Ac/dc Power Supply, Level Vi, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power 94X3225
AC/DC Power Supply, Level VI, Aus, Euro, UK, US, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

AC/DC Power Supply, Level VI, Aus, Euro, UK, US, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2778-ND 94X3225
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Level Vi, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227151 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details