XP Power AC DC Desktop, Wall Power Adapters VES300PS48

Description
48V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES300PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES300PS48-ND
AC DC Desktop, Wall Power Adapters 1470-VES300PS48-ND
48V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 6.25A; Power Supply Approvals Xp Power - 51AH7143 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 6.25A; Power Supply Approvals Xp Power
51AH7143
Adapter, Ac-Dc, 48V, 6.25A; Power Supply Approvals Xp Power 51AH7143
ADAPTER, AC-DC, 48V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 48V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Ac-Dc, 48V, 6.25A Rohs Compliant Xp Power - 69AH9357 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 6.25A Rohs Compliant Xp Power
69AH9357
Adapter, Ac-Dc, 48V, 6.25A Rohs Compliant Xp Power 69AH9357
ADAPTER, AC-DC, 48V, 6.25A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 48V, 6.25A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES300PS48-ND 51AH7143 69AH9357
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 6.25A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 48V, 6.25A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10750-60-3u-27165 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 60 amps
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details