5V 5W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input
AC/DC Power Supply, USB, Aus, Euro, UK, US, 90 VAC, 264 VAC, 5 W, 5 V, 1 A RoHS Compliant: Yes
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:USB Micro B RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-2777-ND | 94X3227 | 93X3574 |
| Product Name | AC DC Desktop, Wall Power Adapters | Ac/dc Power Supply, Usb, Aus, Euro, Uk, Us, 90 Vac, 264 Vac, 5 W, 5 V, 1 A Rohs Compliant Xp Power | Power Supply Approvals Xp Power |
| Type | 1 | DC Power Supply | |
| Form Factor | Wall Mount | ||
| Operating Temperature | 0 to 60 C (32 to 140 F) | ||
| AC Output Voltage | 5.0 volts | ||
| DC Output Voltage | 5.0 volts | 5.0 volts |