XP Power AC-DC Power Supplies VEL24US240-EU-JA

Description
24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VEL24US240-EU-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VEL24US240-EU-JA
AC-DC Power Supplies VEL24US240-EU-JA
24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost

24 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 12.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3162-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3162-ND
AC DC Desktop, Wall Power Adapters 1470-3162-ND
24V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

24V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 1A; No. Of Outputs Xp Power - 99Y2707 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 1A; No. Of Outputs Xp Power
99Y2707
Adaptor, Ac-Dc, 24V, 1A; No. Of Outputs Xp Power 99Y2707
ADAPTOR, AC-DC, 24V, 1A; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 1A; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEL24US240-EU-JA 1470-3162-ND 99Y2707
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 1A; No. Of Outputs Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
DIN Rail Power Supplies - 6675360 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.8 volts
View Details