XP Power AC-DC Power Supplies VEL36US180-EU-JA

Description
36 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote
Description
36 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VEL36US180-EU-JA is a 36-watt AC-DC power supply from XP Power, designed for various applications requiring reliable power conversion. It provides an output voltage of 18.0 V with a maximum output current of 2000 mA, featuring a total regulation of 5%. The power supply operates with a universal input voltage range of 90 to 264 VAC and has a low no-load input power consumption of 75 mW. This model meets Energy Efficiency Level VI and European CoC Tier 2 standards, ensuring high efficiency and low environmental impact. It includes built-in short circuit protection and operates within a temperature range of 0 to +60 °C, with derating above 45 °C. The device is constructed with Class II safety standards and has an isolation voltage of 3000 VAC. The VEL36US180-EU-JA is equipped with a standard 5.5 x 2.1 mm DC jack output connector, making it suitable for a wide range of applications. It is compliant with various safety and EMC standards, including IEC60950-1 and EN55032, ensuring its reliability in different environments.

Datasheet Summary
Powered by GS/AI

The VEL36US180-EU-JA is a 36-watt AC-DC power supply from XP Power, designed for various applications requiring reliable power conversion. It provides an output voltage of 18.0 V with a maximum output current of 2000 mA, featuring a total regulation of 5%. The power supply operates with a universal input voltage range of 90 to 264 VAC and has a low no-load input power consumption of 75 mW. This model meets Energy Efficiency Level VI and European CoC Tier 2 standards, ensuring high efficiency and low environmental impact. It includes built-in short circuit protection and operates within a temperature range of 0 to +60 °C, with derating above 45 °C. The device is constructed with Class II safety standards and has an isolation voltage of 3000 VAC. The VEL36US180-EU-JA is equipped with a standard 5.5 x 2.1 mm DC jack output connector, making it suitable for a wide range of applications. It is compliant with various safety and EMC standards, including IEC60950-1 and EN55032, ensuring its reliability in different environments.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VEL36US180-EU-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VEL36US180-EU-JA
AC-DC Power Supplies VEL36US180-EU-JA
36 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost

36 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 12.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3648-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3648-ND
AC DC Desktop, Wall Power Adapters 1470-3648-ND
18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power - 01AC2719 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power
01AC2719
Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power 01AC2719
ADAPTOR, AC-DC, 18V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:EU RoHS Compliant: Yes

ADAPTOR, AC-DC, 18V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:EU RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEL36US180-EU-JA 1470-3648-ND 01AC2719
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data