XP Power AC-DC Power Supplies VET18US240C2-JA

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VET18US240C2-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VET18US240C2-JA
AC-DC Power Supplies VET18US240C2-JA
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low Cost

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Universal Input
  • Output Voltages from 9.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3976-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3976-ND
AC DC Desktop, Wall Power Adapters 1470-3976-ND
24V 18W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 18W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power - 10AC5487 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power
10AC5487
Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power 10AC5487
ADAPTOR, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VET18US240C2-JA 1470-3976-ND 10AC5487
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power
Type AC / DC Adapter 1 DC Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 32/S - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details
4.5kW Rugged, Industrial Quality Rack-mount AC/DC Power System with 1.5kW Modules - PFC 4K5-CR3U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; DC Power System
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details