XP Power VER12 Series DC Power Supply VER12US050-JA

Description
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.
Request a Quote Datasheet
Description
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VER12 Series DC Power Supply - VER12US050-JA - XP Power
Sunnyvale, CA, USA
VER12 Series DC Power Supply
VER12US050-JA
VER12 Series DC Power Supply VER12US050-JA
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.

The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3114-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3114-ND
AC DC Desktop, Wall Power Adapters 1470-3114-ND
5V 11W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

5V 11W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 5V, 2.1A; Power Supply Approvals Xp Power - 71Y7924 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 2.1A; Power Supply Approvals Xp Power
71Y7924
Adaptor, Ac-Dc, 5V, 2.1A; Power Supply Approvals Xp Power 71Y7924
ADAPTOR, AC-DC, 5V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 2.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 5V, 2.1A; No. Of Outputs Xp Power - 78Y5071 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 2.1A; No. Of Outputs Xp Power
78Y5071
Adaptor, Ac-Dc, 5V, 2.1A; No. Of Outputs Xp Power 78Y5071
ADAPTOR, AC-DC, 5V, 2.1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 2.1A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VER12US050-JA 1470-3114-ND 71Y7924
Product Name VER12 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 5V, 2.1A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1217149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details