XP Power VEP24 Series DC Power Supply VEP24US24

Description
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
Request a Quote Datasheet
Description
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VEP24 Series DC Power Supply - VEP24US24 - XP Power
Sunnyvale, CA, USA
VEP24 Series DC Power Supply
VEP24US24
VEP24 Series DC Power Supply VEP24US24
• 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions
• 24 Watts
• CEC2008 & EISA2007 Compliant
• Medical & ITE Approvals
• Interchangeable Input Connectors
• Class II Construction
• EN55022 Class B Emissions
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-2338-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2338-ND
AC DC Desktop, Wall Power Adapters 1470-2338-ND
24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

24V 24W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 1A; Power Supply Approvals Xp Power - 04R9694 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 1A; Power Supply Approvals Xp Power
04R9694
Adaptor, Ac-Dc, Medical, 24V, 1A; Power Supply Approvals Xp Power 04R9694
ADAPTOR, AC-DC, MEDICAL, 24V, 1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:VEP SeriesRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:24V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Product Range:VEP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Xp Power - 26R3069 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Xp Power
26R3069
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Xp Power 26R3069
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 24 V, 1 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 24 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number VEP24US24 1470-2338-ND 04R9694 26R3069
Product Name VEP24 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 1A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 24 W, 24 V, 1 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Applications ITE
Features Overload Protection
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details