XP Power AC-DC Power Supplies VEL36US180-UK-JA

Description
36 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
36 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VEL36US180-UK-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VEL36US180-UK-JA
AC-DC Power Supplies VEL36US180-UK-JA
36 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost

36 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Fixed Mains Connectors
  • Universal Input
  • Output Voltages from 12.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3649-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3649-ND
AC DC Desktop, Wall Power Adapters 1470-3649-ND
18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 36W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power - 01AC2720 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power
01AC2720
Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power 01AC2720
ADAPTOR, AC-DC, 18V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:UK RoHS Compliant: Yes

ADAPTOR, AC-DC, 18V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:18V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:UK RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VEL36US180-UK-JA 1470-3649-ND 01AC2720
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 18V, 2A; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

100W Slimline Single Phase  Single Output Power Supplies - PS-S10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details