XP Power AC-DC Power Supplies VET24US180C2-JA

Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet
Description
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VET24US180C2-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VET24US180C2-JA
AC-DC Power Supplies VET24US180C2-JA
Green XP Power Energy Efficiency Level VI European CoC Tier 2 Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost

Green XP Power

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Universal Input
  • Output Voltages from 12.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3979-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3979-ND
AC DC Desktop, Wall Power Adapters 1470-3979-ND
18V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

18V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 18V, 1.32A; Power Supply Approvals Xp Power - 10AC5490 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 18V, 1.32A; Power Supply Approvals Xp Power
10AC5490
Adaptor, Ac-Dc, 18V, 1.32A; Power Supply Approvals Xp Power 10AC5490
ADAPTOR, AC-DC, 18V, 1.32A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:18V; Output Current - Output 1:1.32A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 18V, 1.32A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:18V; Output Current - Output 1:1.32A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VET24US180C2-JA 1470-3979-ND 10AC5490
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 18V, 1.32A; Power Supply Approvals Xp Power
Type AC / DC Adapter 1 DC Power Supply
Form Factor Wall Mount Desktop / Free Standing
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 18.0 volts 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE400M-24-5-ECMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 24.0 volts
DC Output Current 2 to 16.7 amps
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details