XP Power VER12 Series DC Power Supply VER12US090-JA

Description
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.
Request a Quote Datasheet
Description
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VER12 Series DC Power Supply - VER12US090-JA - XP Power
Sunnyvale, CA, USA
VER12 Series DC Power Supply
VER12US090-JA
VER12 Series DC Power Supply VER12US090-JA
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.

The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-3115-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3115-ND
AC DC Desktop, Wall Power Adapters 1470-3115-ND
9V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

9V 12W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Included) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 9V, 1.28A; No. Of Outputs Xp Power - 78Y5072 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 9V, 1.28A; No. Of Outputs Xp Power
78Y5072
Adaptor, Ac-Dc, 9V, 1.28A; No. Of Outputs Xp Power 78Y5072
ADAPTOR, AC-DC, 9V, 1.28A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:9V; Output Current - Output 1:1.28A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 9V, 1.28A; No. of Outputs:1 Output; Output Power Max:12W; Output Voltage - Output 1:9V; Output Current - Output 1:1.28A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VER12US090-JA 1470-3115-ND 78Y5072
Product Name VER12 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 9V, 1.28A; No. Of Outputs Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 9.0 volts 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details