XP Power AC DC Desktop, Wall Power Adapters VES300PS24

Description
24V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES300PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES300PS24-ND
AC DC Desktop, Wall Power Adapters 1470-VES300PS24-ND
24V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 300W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 12.5A Rohs Compliant Xp Power - 69AH9356 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 12.5A Rohs Compliant Xp Power
69AH9356
Adapter, Ac-Dc, 24V, 12.5A Rohs Compliant Xp Power 69AH9356
ADAPTER, AC-DC, 24V, 12.5A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 24V, 12.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VES300PS24-ND 69AH9356
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 12.5A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1D - Switch mode power supply - 781D12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR80-6B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details