XP Power AC DC Desktop, Wall Power Adapters VES220PS19

Description
19V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-VES220PS19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-VES220PS19-ND
AC DC Desktop, Wall Power Adapters 1470-VES220PS19-ND
19V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 1 O/p, 19V, 11.58A; Power Supply Approvals Xp Power - 33AH2574 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 19V, 11.58A; Power Supply Approvals Xp Power
33AH2574
Adapter, Ac-Dc, 1 O/p, 19V, 11.58A; Power Supply Approvals Xp Power 33AH2574
ADAPTER, AC-DC, 1 O/P, 19V, 11.58A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:19V; Output Current - Output 1:11.58A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

ADAPTER, AC-DC, 1 O/P, 19V, 11.58A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:19V; Output Current - Output 1:11.58A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 1 O/p, 19V, 11.58A Rohs Compliant Xp Power - 38AH5947 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 1 O/p, 19V, 11.58A Rohs Compliant Xp Power
38AH5947
Adapter, Ac-Dc, 1 O/p, 19V, 11.58A Rohs Compliant Xp Power 38AH5947
ADAPTER, AC-DC, 1 O/P, 19V, 11.58A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 1 O/P, 19V, 11.58A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-VES220PS19-ND 33AH2574 38AH5947
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 1 O/p, 19V, 11.58A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 1 O/p, 19V, 11.58A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature -10 to 60 C (14 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC Power Supply - 21758645 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type AC Power Source
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details