XP Power AC DC Desktop, Wall Power Adapters VEL05US120-US-JA

Description
12V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
12V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-2774-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-2774-ND
AC DC Desktop, Wall Power Adapters 1470-2774-ND
12V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

12V 5W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac/dc Power Supply, Level Vi, Us, 90 Vac, 264 Vac, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power - 94X3223 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Level Vi, Us, 90 Vac, 264 Vac, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power
94X3223
Ac/dc Power Supply, Level Vi, Us, 90 Vac, 264 Vac, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power 94X3223
AC/DC Power Supply, Level VI, US, 90 VAC, 264 VAC, 5 W, 12 V, 420 mA RoHS Compliant: Yes

AC/DC Power Supply, Level VI, US, 90 VAC, 264 VAC, 5 W, 12 V, 420 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply Approvals Xp Power - 93X3570 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Xp Power
93X3570
Power Supply Approvals Xp Power 93X3570
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:12V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2774-ND 94X3223 93X3570
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Level Vi, Us, 90 Vac, 264 Vac, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power Power Supply Approvals Xp Power
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details