Radwell International Datasheets for Mass Flow Meters and Controllers

Mass flow meters and controllers measure flow rate in units of mass or volume per units of time (e.g., pounds per minute). They are designed for use with gases, liquids, steams, or slurries. 
Mass Flow Meters and Controllers: Learn more

Page: 1 2
Product Name Notes
(119700), FLOW SWITCH, 1-1/4 NPT, BRASS WITH SEALED TUBE CONSTRUCTION, SINGLE POLE, DOUBLE THROW SNAP SWITCH, MAGNETIC SWITCHING MECHANISM. FREE 2 YEAR RADWELL WARRANTY
(6870810), INLINE FLOW MONITOR, DIGITAL READOUT, 1/2" SWAGE FLUID CONNECTION, 10 MM INLINE DIAMETER, 316 STAINLESS STEEL WITH PBT HOUSING, 1 PNP NO/NC AND 4-20 MA, 4-PIN M12 EUROFAST. FREE...
1 IN, IRON COND BODY TYPE T. FREE 2 YEAR RADWELL WARRANTY
1/2 IN NPT, V6 SERIES. FREE 2 YEAR RADWELL WARRANTY
1/4 INCH, BRONZE BODY SIGHT FLOW INDICATOR 125 MAX PSI, 3-1/16 INCH OVERALL LENGTH, 200°F. FREE 2 YEAR RADWELL WARRANTY
100 PSI, BRASS HOUSING, HIGH SENSITIVITY FLOW SWITCH 2.5 FLOW SET POINT, 0.12 TO 2.5 GPM. FREE 2 YEAR RADWELL WARRANTY
3-COLOR DIGITAL, FLOW SWITCH FOR WATER. FREE 2 YEAR RADWELL WARRANTY
3/4" NPTF PORT OIL & PETROLEUM-BASED LIQUID FLOWMETER, 3000 MAX PSI, 1 TO 10 GPM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
3/4" NPTF PORT OIL & PETROLEUM-BASED LIQUID FLOWMETER, 3000 MAX PSI, 3 TO 30 GPM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
A0620 - SMARTPLUG, PULSE/PAUSE COUNTER, PNP INPUT, PNP OUTPUT, 10-30 VDC, 400 MA. FREE 2 YEAR RADWELL WARRANTY
ACRYLIC FLOWMETER, SERIES VF, VISI-FLOAT, 2-4 LPM AIR, STAINLESS STEEL WETTED PARTS. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW METER, 50 SCFM, 1400LPM . FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SWITCH, .05-2 IN, WC SIMPLE TYPE. FREE 2 YEAR RADWELL WARRANTY
AIR FLOW SWITCH, RUGGED DIE CAST BODY, STAINLESS STEEL VANE, SPDT SNAP, FIELD ADJUSTABLE FROM 400-1600 FEET PER MINUTE, VANE FITS 6" OR LARGER DUCTS. FREE 2 YEAR RADWELL WARRANTY...
AIR ROTAMETER SCALE 0 - 170 NL/H - PMAX 16 BAR. FREE 2 YEAR RADWELL WARRANTY
ANCHOR SCIENTIFIC Sensors & Switches S30NONC
BADGER METER, FLOW METER, 3/4 INCH NPTF, 1.0-10 GPM MAX FLOW RATE, 3500 PSI, 241 BAR. FREE 2 YEAR RADWELL WARRANTY
BIMBA Sensors & Switches RSUM-1-3000
BOX. FREE 2 YEAR RADWELL WARRANTY
CKD CORP Sensors & Switches WFK2-050BBDBA-AC
COLD-WATER, REED SWITCH (DRY CONTACT), 1 INCH,10 GALLON/PULSE. FREE 2 YEAR RADWELL WARRANTY
CONDUIT CONNECTION, AIR SERVICE, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
CORIOLIS FLOW METER, MASS FLOW SENSOR, H SERIES, DUAL SEAL, 32 RA, 1/4 INCH, INPUT / 190 MA / 17.3 V, 1/2IN / TRI-CLAMP COMPATIBLE / 316L / HYGIENIC FITTING,...
CYLINDER SWITCH, M8 BY 1.25 THREADED BARREL TYPE, MAGNETIC REED SENSOR, NORMALLY OPEN CONTACT OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DIFFERENTIAL PRESSURE TRANSMITTER, 7-21/32IN, 1/4IN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 0.2-10 L/MIN, 6 MM ONE TOUCH FITTING, STRAIGHT PIPING ENTRY, 1 NPN OUTPUT AND 1-5V ANALOG, FIXED SI UNIT, WITH...
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 0.2-10 L/MIN, FLOW ADJUSTMENT VALVE, NPT1/8 PORT SIZE, STRAIGHT PIPING ENTRY, 1 PNP OUTPUT AND 1-5V ANALOG, UNIT SWITCHING FUNCTION,...
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 0.2-10 L/MIN, FLOW ADJUSTMENT VALVE, RC1/8 PORT SIZE, STRAIGHT PIPING ENTRY, 1 PNP OUTPUT AND 4-20MA ANALOG, FIXED SI UNIT,...
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 0.2-10 L/MIN, RC1/8 PORT SIZE, STRAIGHT PIPING ENTRY, 2 PNP OUTPUTS, FIXED SI UNIT, WITH MANUAL, 2 M LEAD WIRE...
DIGITAL FLOW SWITCH, 2 COLOR DISPLAY, SERIES PFM, INTEGRATED DISPLAY, 2-100 L/MIN, FLOW ADJUSTMENT VALVE, 1/4 INCH ONE TOUCH FITTING, BOTTOM PIPING ENTRY, 1 PNP OUTPUT AND 4-20MA ANALOG, UNIT...
DIGITAL FLOW SWITCH, 2-COLOR DISPLAY, SERIES PFM7, INTEGRATED DISPLAY, 1 TO 50 L/MIN FLOW RATE RANGE, FLOW ADJUSTMENT VALVE, 1/4IN ONE-TOUCH FITTNG, 2 PNP OUTPUTS, 2M LEAD WIRE. FREE 2...
DIGITAL FLOW SWITCH, IF/PFA, 1/4 INCH, NPT VERSION, INTEG SENSOR. FREE 2 YEAR RADWELL WARRANTY
DIGITAL FLOW SWITCH, PF2W SERIES, FOR WATER, 2 TO 16 L/MIN, 3/4 IN NPT, M12 3M LEAD WIRE WITH CONNECTOR, OUTPUT FOR DISPLAY UNIT + ANALOG OUTPUT, 4 TO 20...
DIGITAL FLOW SWITCH, TWO COLOR DISPLAY, SERIES: PFM, INTEGRATED DISPLAY, 2-100 L/MIN, FLOW ADJUSTMENT VALVE, 1/4 INCH ONE TOUCH FITTING, BOTTOM PIPING ENTRY, 1 PNP OUTPUT AND 1-5V ANALOG, FIXED...
DIGITAL WATER FLOW SENSOR, PF3W SERIES, 2-SCREEN 3-COLOR DISPLAY, 5 TO 40 L/MIN, FLOW ADJUSTMENT VALVE, NPT THREAD, 1/2IN PORT SIZE, PNP OUTPUTS, W/O LEAD WIRE, W/ M8 CONNECTOR, IP65.
DISCONTINUED BY MANUFACTURER FLO-GUARD, INTEGRAL UNIT, STANDARD SENSITIVITY WITH FUNCTION TEST 120VAC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AIR SWITCH, SPDT, ADJUSTABLE RANGE 125 TO 165 DEGREES F, 3IN INSERTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL FLOWMETER GALLONS/MINUTE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, 2WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOAT SWITCH, STAINLESS STEEL, NO, PUMP DOWN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL SWITCH,PN 10, TMAX=100 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONTROL SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW CONVERTER / MAGNETIC, MODEL YMA11, 130 VDC, 47-63 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 0.6-2.2 USGPM, 2-9 L/MIN, 2.5-11 SCFM, 80-280 NL/MIN, H2O USGPM, 70 DEGREE F, AISI 316 END BLOCK MATERIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 15 SCCM/AIR, 0.0 DEGREE C AND 760 TORR STP, OUTPUT 0-5 VDC, 500PSI, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 16 BAR, 32 BAR MAX, 300°C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 2-20 L/MIN, 12-24 V, 100 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 290 PSI 20 BAR, 158°F (70°?) MAX TEMP, TROGAMID-T BODY, 0.2-3.6 FLOW RANGE, RELATIVE SCALE 1-10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, 3/4 INCH NPT (F) , SAE 12 , NOMINAL PORT SIZE , ALUMINUM , AIR/GAS SERVICE 5.0 TO 50 SCFM , 2-23 L/SEC , 600...
DISCONTINUED BY MANUFACTURER, FLOW METER, 5 SCCM/AIR, 0.0 DEGREE C AND 760 TORR STP, OUTPUT 0-5 VDC, 500PSI, 1/4IN FITTINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, AISI 316 END BLOCK MATERIAL, 1.5-8 USGPM, 5-27.5 SCFM, H2O USGPM SCALE (70°F), NPT CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, LOW FLOW, 13 SCFH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE 100 GPH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE, 16 GPH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE, 50 GPH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE, 6 GPH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ARMORED, PURGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, B79814, INTERNAL RATIO 546.34, -3% (IN RELATION TO B79825), 3/4 IN METER SIZE, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, DN 80 MM /3INCH , DK/DKL 2.4404 4. 8274. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, LIQUID/GAS, AISI 316 END BLOCK, 10-85 L/MIN H20, 400-2200 NL/MIN AIR, GPM H20 SCALE, ALARM READINESS OPTION . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, MINIMAG, 5.1MPA MAX PRESS, 740PSI AT 40°C, 120°C MAX TEMP, SIZE: 80. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ROTAMETER, 1/2 INCH, NPT PN40 FEMALE THREAD, MECHANICAL INDICATOR, MIN-CONTACT, WITHOUT POWER SUPPLY, FLOAT DAMPING SYSTEM, STAINLESS STEEL HOUSING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, SN SERIES, 3 WIRE SWITCH, 15 AMP, 480 VAC, 1/8 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW METER, ULTRASONIC, LCD SCREEN, 4 BUTTON CONTROL, SUPPLY 24VDC, OUTPUT 0-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW MONITOR, SWITCH, TYPE 12-13. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, DIAGNOSTIC EVALUATION, ROTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, MAX. 100 L/MIN, TEMPERATURE, FEMALE INPUT THREAD, 3/4 NPT INPUT SIZE, FEMALE OUTPUT THREAD, 3/4 NPT OUTPUT SIZE, PNP/NPN/IO-LINK OUTPUT#1, PNP/NPN / 0...10V / 1...5...
DISCONTINUED BY MANUFACTURER, FLOW SENSOR, SWITCH OUTPUT; 2 POINTS, ANALOG OUTPUT; 1 POINT, 1 - 5 VOLTS ANALOG OUTPUT, BI-DIRECTIONAL, 5 L/MIN, PUSH IN RESIN PORT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 250 VAC INPUT, 1.5 AMP, 50 VA, BRASS, FEMALE THREAD, IP 65, -20-120 C TEMP RANGE, PN 200. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 26VA/1 AMP/230V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, 3/8" FNPT, STAINLESS STEEL MATERIAL. 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, ADJUSTABLE, 0.1AMP, 120VAC, 1.5LPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, MAX. 26VA/1A/230V, 20W/1A/48V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, SERIES VASP, VISI-FLOAT FLOWMETER, CONVERTER PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, TIME DELAY, ALARM FUNCTION, 4-CHANNEL LED INDICATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW SWITCH, ULTRASWITCH, W/ DISPLAY DOME, CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOW TRANSMITTER, ALTOMETER, FLOW MEASUREMENT, 4-20MA, 0-1GPM, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER 3/4 INCH FLOW RANGE 3.0-30.0GPM 3500PSI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER ULTRASONIC, 24VDC POWER, 10BLADE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER VORTEX, 1-1/2INCH DIAMETER, 24VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER, ANALOG, 0-300GPM, 12VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLOWMETER, W/O GAUGE, VISIONFLOW, TWO 1/8 INCH NPT COUPLE, 4-20 GPM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLUID FLOW SWITCH, SPDT, 125-250VAC, 15 A, 1/2 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, JUNCTION BOX, THERMAL AIR FLOW SYSTEM, W/ DUAL ANALOG OUTPUT, 0 - 10 VDC, 4 - 20 MA, 5 WATT, 25 FEET, 5 PIN, MALE, SHIELDED, SURFACE...
DISCONTINUED BY MANUFACTURER, MAGNETROL, TSF-2000-E00/4T2-122 0-003, TSF2000E004T21220003 , FLOW METER, 600PSIG, 120VAC, 10AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW METER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS FLOW SENSOR, DUAL SEAL, 173V, 160 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASS THERMAL FLOW METER, 11PSIG, IN-LINE, 125 SLPM/AIR , 500PSIG MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, METER, FLOW METER, 1 1/2" DN, ANSI 150, IP68, HC ELECTRODES, PTFE LINING, 1.6975 KA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI-SIZE FLOW SWITCH, SERIES V6 FLOTECT, LOW-FLOW, 5AMP, 125/250V, SPDT OUTPUT CONTACT FORM, 1/2INCH NPT PORTS, W/ FLUOROELASTOMER O-RINGS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODEL V6, FLOTECT FLOW SWITCHES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWERED FLOW METER, DIGITAL, 0-999 MLPM, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRESSURE SWITCH/GAGE, 0-1 IN WATER, 25 PSIG, PHOTOELECTRIC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIES PFM, 2-COLOR DISPLAY DIGITAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGHT FLOW INDICATOR, 1-1/2 INCH BODY, 125 PSIG, 1-3/4 INCH NPT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SIGHT FLOW INDICATOR, JACOBY-TARBOX, MODEL 300-SFA, ROTARY STYLE, 225 PSIG MAX, 15.5 BAR, 2 INCH NPT, NEOPRENE GASKET, T-BORO GLASS, 250 F / 121 / C MAX...
DISCONTINUED BY MANUFACTURER, TURBINE FLOW SENSOR, ELECTRIC, 10-30 VDC, 50 MA MAX, 2.0- 40 L/MIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TURBINE FLOW SENSOR, RANGE: 4.0-160 I/MIN, PULSE: 2-10 BAR, 24 VDC, 20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL FLOW MONITOR, 3 WIRE SWITCH RATED 15 A,480 VA,4 WIRE SWITCH RATED 15A, 480 VAC 1/4 HP, 125 VAC 1/2 HP, 250 VDC, 1A, 125 VDC,...
DISCONTINUED BY MANUFACTURER, VARIABLE AREA FLOW METER, 30"-0-100 PSIG, 4 TO 20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AIR FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY THE MANUFACTURER, DAMPER POSITION SWITCH, 2-4AMP, 120-240VAC. FREE 2 YEAR RADWELL WARRANTY
DWYER Sensors & Switches RMB-82-SSV
DWYER Sensors & Switches RMC-106-SSV
DWYER Sensors & Switches V10SS
DWYER Sensors & Switches V4-SS-2-U-V
DWYER Sensors & Switches V6EPS-S-S-6-0
DWYER Sensors & Switches VFA-7-SSV
DWYER Sensors & Switches VFB-67-SSV
DWYER Sensors & Switches VFC-143-EC
EZ-VIEW FLOW METER, HIGH IMPACT THERMOPLATIC, 325 PSI @250 DEGREES F, 22.4 BAR @ 121 DEGREES C,. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, HORIZONTAL, SPST, PVDF, 1.5AMP, 10W. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, PPS, 70W CONTACT, 1/2IN NPT, 24AWG. FREE 2 YEAR RADWELL WARRANTY
FLOAT SWITCH, PVDF, 70W CONTACT, METRIC THREAD. FREE 2 YEAR RADWELL WARRANTY
FLOTECT Sensors & Switches V6EPB-B-S-LF
FLOW & TANK LEVEL METER, MODEL OCF 6.1, IP66 / NEMA 4X, -5 TO 140 DEGREE F, PZ32T LEVE SENSOR / PVC AND TEFLON / 32 FT RANGE (NON-STANDARD), 2...
FLOW ALARM, HFO SERIES, 0.5-5 GPM FLOW RANGE, 1/2 INCH NPT PORT SIZE, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL SWITCH, 15MM DIAMETER PIPE, SWITCH POINT 1.6 L/MIN, M8 ELECTRICAL CONNECTION, . FREE 2 YEAR RADWELL WARRANTY
FLOW CONTROL, 250AIR, 1000 OIL ALUMIN, 2-1/2IN LENGTH, 1/4 FEMALE NPTF THREADED IN, 1000PSI MAX OPERATING PRESSURE, METER OUT, NEEDLE VALVE, CONTROLLED FLOW IN ONE DIRECTION FREE FLOW IN THE...
FLOW CONTROLLER, 10-32 UNF, PWRE SERIES. FREE 2 YEAR RADWELL WARRANTY
FLOW LEVEL MEASURING INSTRUMENTS , 18/36VDC, 70MA 16 PS BAR, . FREE 2 YEAR RADWELL WARRANTY
FLOW LEVEL SWITCH. FREE 2 YEAR RADWELL WARRANTY
FLOW METER .5-2.0SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER .5-5GPM 2-19LPM 3/4IN SAE 12 PORT SIZE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER / SWITCH, 0.06-0.8 GPM, 1/4 INCH NPT, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOW METER 0.5-5 SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER 60 SCFM. FREE 2 YEAR RADWELL WARRANTY
FLOW METER ELECTRONIC. FREE 2 YEAR RADWELL WARRANTY
FLOW METER RANGE 10-100SCFM AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER SWITCH 4WIRE 15A 480VAC 1/4/1/2HP AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
FLOW METER VAPOR 15FT RANGE 14.5 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 0-12GPH, 100PSIG MAX, 690KPA, 65DEG C/150DEG F. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1" NPT(F) OIL SERVICE, 3.0 TO 30 GPM, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1-10 GPM WATER, 5-INCH SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1-10 GPM, VARIABLE, MECHANICAL. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1/2 INCH LINE SIZE, 0.310 INCH BORE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 10-100 LPM AIR, 2IN SCALE, 4% ACCURACY, STAINLESS STEEL, 1/8IN NPTF. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1000PSI, 0-25SCM, 0-12LPS. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 120VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 1INCH FNPT, 3500PSI MAX, 2-20GPM, 500SUS, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 2 INCH SCALE, 4-34 GPH WATER, SS VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 3-30GPM, 0-115LPM, 3500PSI, 241BAR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 3000 PSI MAX, 1/2" NPT FEMALE, 12GPM, BRASS. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 4-20MA, 24VDC, KM33.16P/GL, 0-5000LB/HR . FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 4-25SCFM, 1IN FNPT, AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 4-INCH SCALE, 0.5-12 GPH WATER. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, 5-50, SCFH AIR RATE-MASTER. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, ARMORED, LOW FLOW, 1.2 GPH, MAX TEMP: 300 DEG F, MAX PRESSURE: 1500 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, ARMORED, LOW FLOW, 2.5 SCFH, MAX TEMP: 300 DEG F, MAX PRESSURE: 1500 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, EZ-VIEW, MECHANICAL, VARIABLE AREA, 1-16 GPM, 5-60 LPM, 325PSI, 250 F / 121 C MAX, 22.4 BAR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, GLASS TUBE, RATED FOR 200 PSIG MAX @ 250 DEGREES F. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, HYDRAULIC, 3/4 INCH, NPTF, MALE, 10 GPM MAX FLOW, 325 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, HYDRAULIC, DIRECT ACTION, FLOW RATE 0.5GPM MAX, +3500PSI, SAE-16 1INCH NPTF PORT SIZE, 1INCH PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, LIQUID/GAS, MAX PRESSURE 20 BAR, BODY ACRYLIC,1/4 NPT, 0.002-0.014 GPM H20, . FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RANGE 1-10SCFH AIR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RANGE: 10-100 LPM AIR, 1/8 INCH FNPT, STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATE, MASTER, 40-400SCFH, 5IN SCALE,. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATE-MASTER, 20-200SCFH, AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATE-MASTER, 4-40 GPH WATER, 5 INCH SCALE, STAINLESS STEELE VALVE, 130 DEGREE F MAX, 100 PSI/6.9 BAR PRESSURE MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATE-MASTER, 5-50SCFH AIR, W/SS VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATEMASTER, 1-20GPH, WATER 5IN SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATEMASTER, 10-110CC/MIN WATER, 130F (54C), 100 PSI (6.9 BAR). FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RATEMASTER, 2" SCALE, 10-110CC/MIN WATER, SS VALVE, MAX TEMP 54°C, 100 PSI MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RMA SERIES, 0-5 SCFH, AIR, SHATTER-PROOF POLYCARBONATE PLASTIC. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RMB SERIES, RANGE 10-100SCFH, AIR, STAINLESS STEELVALVE, 5" SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, RMB SERIES, RATE-MASTER, 5" SCALE, 10-100 GPH WATER, STAINLESS STEEL VALVE, 1/4 NPT FEMALE, MAX: 6.9BAR, POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, SERIES VFC, 5-50 SCFM AIR MEASURING RANGE. FREE 2 YEAR RADWELL WARRANTY
FLOW METER, VFA SERIES, VARIABLE AREA, 0.6 L/MIN TO 5 L/MIN, 1/8 IN PIPE DIAMETER, 1/8 NPT FEMALE CONNECTION, 10 BAR (WITHOUT VALVE), 6.9 BAR (WITH VALVE). FREE 2 YEAR...
FLOW METER,15-90SCFM,200P SI LIQUID,100PSI AIR. FREE 2 YEAR RADWELL WARRANTY
FLOW METER,20 - 200 SCFH, 10 INCH SCALE, 130 F TEMPERATURE LIMIT, 100 PSI PRESSURE LIMIT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW METER,GALLONS, B79854, INTERNAL RATIO 262.07, -1% (IN RELATION TO B79865), 1IN METER SIZE, THREADED ENDS. FREE 2 YEAR RADWELL WARRANTY
FLOW MONITOR 13-30VDC 21MA 10GPM. FREE 2 YEAR RADWELL WARRANTY
FLOW MONITOR, SIGNAL PROCESSOR, POTENTIOMETER ADJUSTMENT, 2-WIRE DC, NO/NC, 19.2-28.8 VDC, ANTIVALENT PNP OUTPUT, 6 STATUS LEDS, (7525002). FREE 2 YEAR RADWELL WARRANTY
FLOW SENSOR, ALL NATURAL PVDF, 0.5 TO 4INCH, PERATING RANGE 0.3 TO 6 M/S, WIDE TURNDOWN RATIO OF 20:1,(198801663). FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH ,UNIVERSAL BRASS, HOUSING VERTICAL UP FLOW OPTION. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH 1/2AMP 125VAC TYPE NC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH 15A 480VAC 1/8HP. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH ADJUSTABLE 0.1AMP 120VAC 10SLPM. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH FOR AIR, DIGITAL, INTEGRATED DISPLAY TYPE, 50 TO 500 L/MIN, NPT 1/2 IN PORT, PNP OPEN COLLECTOR 2 OUTPUTS, FIXED SI UNIT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH REPAIR KIT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, .25GPM, 20VA, 120/240VAC, STAINLESS, 0.1 GPM TO 1.5 GPM, 1/4IN NPT, PRIMARY CONSTRUCTION MATERIAL: BRASS OR STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 0.5-2L/MIN, SERIES VKM, 1N/O, UNIVERSAL MOUNTING, ADDITIONAL CONTACT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 0.75 X 0.75 X 4.25, SEQUENCING OR SWITCHING, WORKS ON CHILLERS 30RAP / 30XA/ 30HXC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 1/4IN PIPE, 1MPA. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 110 DEG C, 20 WATT, 1 AMP, 230 V. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 3/8 INCH NPT, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 48-230VAC, 1AMP, 20WATTS, 26VA, SETPOINT 13.0. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, 50-500 L/MIN FLOW RATE RANGE, NPT THREADED 1/2" PORTS, PNP OPEN COLLECTOR 2 OUTPUTS, WITH 3M M12 CONNECTOR LEAD WIRE, WITH UNIT SWITCHING FUNCTION, AIR / NITROGEN MEDIUM,...
FLOW SWITCH, 5AMP, 125/250VAC, NPT, NO TEE. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, BRASS BODY, BRASS TEE, 3/4 INCH NPT, SPDT, 5 AMP, 125/250 V AC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, DETECTS AND CONFIRMS FLOW, LOW FLOW SETTING POSSIBLE, SIMPLE FLOW SETTING, AVAILABLE WITH RC(PT)/NPT OR G(PF) THREADS, PORT SIZES: 3/8 INCH BY 1/2 INCH BY 3/4 INCH5AMP, 125/250VAC,...
FLOW SWITCH, DIFFERENTIAL PRESSURE STAT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, DIGITAL, 3/4 INCH NPT, INTEGRATED SENSOR, FOR WATER APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, FLOTECT,FOR HAZARDOUS LOCATIONS,VANE OPERATED,316SS,3/4IN NPTF CONDUIT CONNECTION,1-1/2 NPTM PROCESS CONNECTION. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, FLOWRATE; 5-40 POUNDS PER MINUTE, DC 12-24 VOLT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, FOR WATER, REMOTE DISPLAY, DIGITAL, NPN OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, HIGH FLOW RATE TYPE, DIGITAL, 150 TO 3000 L/MIN, NPT 1 INCH PORT, NPN OPEN COLLECTOR, 1 OUTPUT PLUS ANALOG OUTPUT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, IF/PFA FLOW SWITCH, 1/4 INCH NPTF PORTS, DIGITAL FLOW SWITCH, INTEG SENSOR. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, IF/PFA, -IF/PFA 1 INCH PT VERSION, THREADED BASE, 125/250 VAC, 15 A, 1 MPA. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, IFW/PFW, 1/2 INCH PORT VERSION, 20 TO 50 LITERS PER MINUTE FLOW RANGE, 60 LITERS PER MINUTE MAX. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, IFW/PFW, 3/8INCH PT VERSION, DIGITAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, INDUSTRIAL/HEAVY-DUT Y, 1-1/4 MNPT, 120160. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, LIQUID, 3/4 INCH NPT, PP-RYTON SENSOR, SHORT, 3 METER CABLE,14-36 VDC. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, STAINLESS STEEL UPPER AND LOWER BODY, 1" NPT, STAINLESS STEEL TEE,. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, V6 SERIES, BRASS BODY, BRASS TEE, EXPLOSION PROOF, SIZE 1/2, NPT. FREE 2 YEAR RADWELL WARRANTY
FLOW SWITCH, VANE OPERATED, 150 PSIG, GENERAL PURPOSE, 125/250 VAC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
FLOW SWTCH GX/HX W/ PSN1410. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER 0-18GPM. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER DIGITAL GPM 12VDC. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER VORTEX MODULE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, .5-5 GPM WATER,ACRYLIC,1IN PORT SIZE,NPT MALE,100PSI. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 2 INCH SCALE, 1-10 SCFH AIR, SS, RATE-MASTER. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 2-20 GPM WATER, 1" FNPT, BACK, +/-2%, PLASTIC, TYPE VFC, VF SERIES. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 20-200 SCFH AIR, 2 INCH SCALE, WITH STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 220 SCFH AIR, 2 INCH SCALE, 5% ACCURACY, BRASS, TYPE VFA, VF SERIES. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 3/4" NPTF PORT OIL & PETROLEUM-BASED LIQUID, 3000 MAX PSI, 3 TO 30 GPM, ANODIZED ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 5-50 CC/MIN WATER, BODY POLYCARBONATE, O-RING NEOPRENE & BUNA-N, METAL PARTS STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, 6-60 GPH WATER, 4-INCH SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, ACCURACY: +/-5.0 FULL SCALE, CONNECTION SIZE: 1 MNPT, FITTING: POLYSULFONE, FLOW MATERIAL: WATER AND OTHER LIQUIDS, FLOW RANGE: 1 TO 7 GPM, FLOW RANGE @ GPM/LPM: 1 TO 7...
FLOWMETER, ACRYLIC, 2 INCH SCALE, 550 SCFH AIR, 5% ACCURACY, TYPE: VFA, PANEL/DIRECT MOUNTING STYLE, MEASUREMENT RANGE: 5-50 STANDARD CUBIC FEET/HOUR, 100 PSIG AT 120 DEGREES FARENHEIT. FREE 2 YEAR...
FLOWMETER, MINI-MASTER, 50 PSI, 125 DEGREE F, 1-10 SCFH, 1.5 INCH SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, MODEL RMA, 50 GPH WATER, +/-4% ACCURACY, MAX PRESSURE 100 PSI, MAX TEMP 130°F. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, MODEL VFA, 2 IN. SCALE, 0.6-5 SCFH RANGE, 5 % MA ACCURACY, 100 PSIG MAX. PRESSURE, ACRYLIC CASING. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, MODEL VFA, 3-20 GPH WATER, 2" SCALE, BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, MODEL VFB, 1-20 LPM AIR, 4-IN. SCALE, 3% ACCURACY, STAINLESS VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RANGE 1-10, 5 INCH / 127MM, NO VALVE, SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RANGE 20-300 CC/MIN WATER, NO VALVE.. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RANGE 60-600 SCFH, AIR, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RATE MASTER, 10INCH SCALE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, RMC SERIES, 10-100 SCFH AIR, 2% ACCURACY, 1/2IN NPTF, STAINLESS STEEL, MAX PRESSURE 100PSI, MAX TEMP 130°F. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, SERIES MM, 0.5-5 SCFH, GAS, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, SERIES MM, 10-100 SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, SERIES MM, MMA-40 0.1-1.1 LPM WATER. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, SERIES RMB, 0-20 SCFH AIR, 5 IN SCALE, 3% ACCURACY, STAINLESS STEEL VALVE, REAR CONNECTIONS, 1/4 IN NPTF MOUNTING. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, TYPE GAS, STAINLESS STEEL VALVE, 1-10 SCFM AIR, 1/2 INCH PORT SIZE, NPT FEMALE, MAX PRESSURE 100 PSI. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, VFA SERIES, 0.6-5 GPH WATER, 2 IN SCALE, 5 PRECENT SCCURACY, ACRYLIC BODY, PANEL/DIRECT MOUNT. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER, VFB MODEL, RANGE - 0.5-12 GPH WATER, STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
FLOWMETER/SWITCH, MODEL KSM, TROGAMID, 1". FREE 2 YEAR RADWELL WARRANTY
GAS FLOWMETER, 100/120VAC, 20W. FREE 2 YEAR RADWELL WARRANTY
GAS TURBINE FLOW METER. FREE 2 YEAR RADWELL WARRANTY
GEORG FISCHER SIGNET Sensors & Switches P51530-P0
GFC-1145 MFC AL N2 1000 L/M. FREE 2 YEAR RADWELL WARRANTY
HARWIL Sensors & Switches Q-8CR/3/3/F
HEDLAND, H605B-002-F1, H605B002F1, FLOW METER, 3500PSI, 0.2-2GPM. FREE 2 YEAR RADWELL WARRANTY
HFS-2-02, SERIES HF IN-LINE FLOW MONITOR, .2-2 GPM SST. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL SENSING SOLUTIONS Sensors & Switches SR17C-J6
HOT-WATER, REED SWITCH (DRY CONTACT); 3/4", 20 PULSE/GALLON. FREE 2 YEAR RADWELL WARRANTY
IF, WITH PFW FLOW SWITCH -IF, WITH PFW 1/2INCH PT VERSION -DIGITAL FLOW SWITCH, COMBO -USE: PF2W720-04-27. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA 1 INCH MISC./OTHER -DIGITAL FLOW SWITCH, INTEG SENSOR, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA 1/2 INCH ALL OTHERS -DIGITAL FLOW SWITCH, REMOTE SENSOR. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA 1/8 INCH PT VERSION -DIGITAL FLOW SWITCH, INTEG SENSOR. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA NO SIZE ALL OTHERS -DIGITAL FLOW SWITCH, REMOTE DISPLAY, 4 POSITION DUAL 3 PORT VALVE, RUBBER SEAL, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
IF/PFA FLOW SWITCH -IF/PFA NO SIZE ALL OTHERS -DIGITAL FLOW SWITCH, REMOTE DISPLAY. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH -IFW OTHER SIZE(MISC./OTHER) -DIGITAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH -IFW/PFW 1/4INCH PT VERSION -DIGITAL FLOW SWITCH FOR AIR, INTERGRATED DISPLAY, 2 TO 200 L/MIN, RC 1/4 INCH PORT. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH -IFW/PFW 3/8INCH NPT VERSION -DIGITAL FLOW SWITCH, REMOTE SENSOR. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH -IFW/PFW 3/8INCH NPT VERSION -DIGITAL FLOW SWITCH. FREE 2 YEAR RADWELL WARRANTY
IFW/PFW FLOW SWITCH, IFW/PFW 3/8INCH NPT, VERSION -DIGITAL FLOW SW, INTEG SENSOR. FREE 2 YEAR RADWELL WARRANTY
IN LINE FLOW SWITCH, 250VAC, 15AQ, 1/2HP, 300 PSIG, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
INDUSTRIAL DIRECT READING FLOWMETER, SERIES IF, MAX. FLOW RATE 2.2 GPM (8.2 LPM) WATER, 8.5 SCFM (250 LPM) AIR, PRESSURE DROP 10" W.C., 1/2" FEMALE NPT.. FREE 2 YEAR RADWELL...
KOBOLD Sensors & Switches KAL-8115-C
KOBOLD Sensors & Switches SMN-5150-U
KOBOLD Sensors & Switches SV-5110-L
LIQUID FLOW METER, 24INCH, 2INCH MNPT VITON. FREE 2 YEAR RADWELL WARRANTY
LIQUID FLOW MONITOR, WATER SETTING RANGE .2-1, ELETTA V SERIES FLOW SWITCH, PURELY MECHANICAL - REQUIRES NO POWER TO OPERATE. FREE 2 YEAR RADWELL WARRANTY
LIQUID FLOW SWITCH, GENERAL PURPOSE, SEALED MONEL BELLOWS, SINGLE POLE DOUBLE THROW, SNAP SWITCH, 160 PSI, W/ 4 PADDLES: 1IN / 2IN / 3IN / 6IN, SENSITIVITY ADJUSTING SCREW. FREE...
LIQUID LEVEL SENSOR ABS 70W CONTACT METRIC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR PP 70W CONTACT NPT. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR PP MATERIAL 10W CONTACT METRIC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SENSOR, ABS MATERIAL, 10W, CONTACT NPT. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH ABS MATERIAL 70W CONTACT METRC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LEVEL SWITCH PP MATERIAL 70W CONTACT METRIC. FREE 2 YEAR RADWELL WARRANTY
LIQUID LVL SENSOR ABSMATERIAL 10W CONTACT METRIC. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC INDUCTIVE FLOWMETER, STAINLESS STEEL, PEEK, & FKM BASE PRICE, RANGE FITTING 0.025-6.6 GPM, G3/4 MALE, RATE, TOTAL, 4-20MA OR 0-10 VDC, FREQ, & SWITCH, WITHOUT OPTION. FREE 2 YEAR...
MAGNETIC SPEED SENSOR, MA230 SERIES, TYPE VRS, SINE WAVE OUTPUT, 90 V OUTPUT, 15 KHZ, CONNECTOR TERMINATION, 2 PINS, OPERATING -55 TO +150 DEG CELSIUS, FERROUS METAL ACTUATOR, STAINLESS STEEL,...
MASS FLOW CONTROLLER, (N2/10000SCCM). FREE 2 YEAR RADWELL WARRANTY
MCDONNELL & MILLER Sensors & Switches FS8-W
MECHANICAL FLOW METER, 325PSI AT 250F MAX, 22.4BAR AT 121C MAX, PETROLEUM FLUIDS FLOW MATERIAL, 1-7GPM FLOW RANGE, TEMP RANGE 32-250F, 1/2IN NPT PIPE SIZE. FREE 2 YEAR RADWELL WARRANTY...
METALEX FLOW SENSOR, FOR HIGH PRESSURE AND TEMPERATURE, TUNGSTEN CARBIDE ROTOR/PIN, 1.25 INCH TO 12 INCH, USE METALEX FITTING, (198801495). FREE 2 YEAR RADWELL WARRANTY
MINI-SIZE FLOW SWITCH, BRASS UPPER AND LOWER BODY, 1-1/2" NPT, BRASS TEE. FREE 2 YEAR RADWELL WARRANTY
MJ BRONZE BODY PULSE METERS (COLD FOR TEMPERATURES 105°F AND BELOW), COLD-WATER, MECHANICAL REGISTER ONLY, 3/4". FREE 2 YEAR RADWELL WARRANTY
NORGEN, T15Y0004, FLOW CONTROL REGULATOR, T-15 SERIES, PUSH-IN, 1/4IN. FREE 2 YEAR RADWELL WARRANTY
OPTIC LIQUID LEAK DETECTION SWITCH,PP, SHORT, 3/4? NPT. FREE 2 YEAR RADWELL WARRANTY
OPTICAL LEVEL SWITCH, (316SS/POLYSULFONE). FREE 2 YEAR RADWELL WARRANTY
PADDLE FLOW SWITCH, " NPT, BRASS, SPDT REED CONTACT. FREE 2 YEAR RADWELL WARRANTY
PADDLE FLOW SWITCH, NPT, BRASS, 10 FT. CABLE. FREE 2 YEAR RADWELL WARRANTY
PADDLEWHEEL FLOW SENSOR, MODEL 515, ROTOR-X, STANDARD MOUNT, SELF-POWERED, 1/2"-4" PIPE SIZE (DN15-DN100), POLYPROPYLENE BODY, BLACK PVDF ROTOR, TITANIUM PIN, (198801620 / 198 801 620). FREE 2 YEAR RADWELL WARRANTY...
PNEUMATIC FLOW CONTROL, 250 AIR, 1000 OIL, ALUMINUM, 2IN LENGTH, -40 TO +250 °F, . FREE 2 YEAR RADWELL WARRANTY
PNEUMATIC VOLUMETRIC FLOW METER, 0-30 STANDARD CUBIC FEET PER HOUR, 100-150 PSIG TO 100-150 DEGREE F, 1/8 INCH FEMALE NPT VERTICAL MOUNT, ACRYLIC PLASTIC MATERIAL. FREE 2 YEAR RADWELL WARRANTY...
POLYCARBONATE FLOWMETER, 0.5-5 GPM, H2O, 1/2" MALE NPT CONNECTIONS, 316 SS FLOAT, INDOOR USE ONLY. FREE 2 YEAR RADWELL WARRANTY
POLYCARBONATE FLOWMETER, 100PSI, 130F, RANGE 30-200 CC/MIN AIR.. FREE 2 YEAR RADWELL WARRANTY
POTTER ELECTRIC Sensors & Switches VSR-6
PULSE METER, TOTALIZER ONLY, BRONZE BODY, (COLD FOR TEMPERATURES 105F AND BELOW), COLD-WATER, MECHANICAL REGISTER ONLY, 1-1/2 INCH SIZE. FREE 2 YEAR RADWELL WARRANTY
PVC FLOAT SWITCH,1 N.O AND 1 N.C. CONTACT, 30’ CABLE, SUSPENSION MOUNTED. FREE 2 YEAR RADWELL WARRANTY
REMOTE SENSOR, FOR DIGITAL FLOW SWTICH, NORMAL CONDITION: 50-500 L/MIN MEASURED FLOW RATE, STANDARD CONDITION: 54-535 L/MIN MEASURED FLOW RATE. FREE 2 YEAR RADWELL WARRANTY
SAIL SWITCH 2WIRE 250VAC MAX. FREE 2 YEAR RADWELL WARRANTY
SAIL SWITCH, S688 SERIES, SPDT, 5 INCH WIDE SAIL. FREE 2 YEAR RADWELL WARRANTY
SEAMETRICS Sensors & Switches IP810P
SERIES RM, RATE-MASTER, POLYCARBONATE FLOWMETER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER 2IN 20-200SCFH AIR W/END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER RANGE 3-20GPH. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER VISI-FLOAT RAN4-30SCFH AIR W/BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER VISI-FLOAT RANGE 2-20SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, .2-2 GPM WATER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, .2-4 LPM AIR. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 1-20 GPH WATER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 10-100 SCFH AIR, BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 10-100 SCFH AIR. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 2-20 SCFH AIR, END CONNECTIONS. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 20-200 CC/MIN WATER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 20-200 SCFH AIR, BRASS VALVE. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 6-50 CC/MIN WATER. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, 6-50 LPM AIR. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, VFA SERIES, VISI-FLOAT RANGE 1-10SCFH AIR, PANEL/DIRECT MOUNTING STYLE. FREE 2 YEAR RADWELL WARRANTY
SERIES VF, VISI-FLOAT, ACRYLIC FLOWMETER, VISI-FLOAT, 4IN SCALE, AIR, RANGE: 1-10 LPM, 1/8IN FEMALE NPT, MOUNT IN VERTICAL POSITION, BODY ACRYLIC PLASTIC, STAINLESS STEEL WETTED PARTS. FREE 2 YEAR RADWELL...
SERIES VFCII, VISI-FLOAT, ACRYLIC FLOWMETER, 1-10 GPM WATER. FREE 2 YEAR RADWELL WARRANTY
SIGHT FLOW INDICATOR, 1 INCH, BRONZE BODY, 125 MAX PSI, 4-3/8 INCH OVERALL LENGTH, 200F. FREE 2 YEAR RADWELL WARRANTY
SMC Sensors & Switches NASS300
SMC Sensors & Switches PF3W740S-N04-BN-G
SPX SERIES, SINGLE JET LOW FLOW, ACRYLIC COVER, POLYPRO, 3/8", ROTOR W/ CERAMIC SHAFT, PVDF, KYNAR®. FREE 2 YEAR RADWELL WARRANTY
THERMO-FLO™ FT10 & GT10 LIQUID & GAS FLOW SWITCH, FITTING, PP. FREE 2 YEAR RADWELL WARRANTY
THERMO-FLO™ FT10 & GT10 LIQUID & GAS FLOW SWITCH, PVDF, LONG, 3/4" G. FREE 2 YEAR RADWELL WARRANTY
TPI Sensors & Switches RH3A
UNIVERSAL FLOW MONITOR, 15 AMP, 480 VAC. FREE 2 YEAR RADWELL WARRANTY
UNIVERSAL FLOW MONITOR, 3 WIRE SWITCH RATED 15A,480 VA,4 WIRE SWITCH RATED 15A, 480 VAC 1/4 HP, 125 VAC 1/2 HP, 250 VDC, 1A, 125 VDC, 0.5A, 250 VDC. FREE...
UNIVERSAL FLOW MONITORS, WB6GM-4-ONU, WB6GM4ONU, FLOW METER, 3WIRE SWITCH .125/.25HP/15AMP/125 /250/480V, 4WIRE SWITCH .25/.5HP/15/1/.5AMP, 480/125V, 250VDC. FREE 2 YEAR RADWELL WARRANTY
VACUUM SWITCH, 30 -KPA, MINI EL., G1/8" MALE, 9.0 -INHG, PART NO. 01.10.248. FREE 2 YEAR RADWELL WARRANTY
VANE FLOW SWITCH, FLOTECT, SERIES V6, EXPLOSION-PROOF, MINI-SIZE, 2000 PSIG, 138 BAR, T-SHAPED, SNAP-ACTION CONTACT . FREE 2 YEAR RADWELL WARRANTY
VARIABLE AREA FLOW METER, 0.5-5 SCFH, AIR, WITH STAINLESS STEEL VALVE. FREE 2 YEAR RADWELL WARRANTY
VARIABLE AREA FLOW METER, 40-400 SCFH, SCFH AIR, RMB SERIES, 1/4 NPT FEMALE. FREE 2 YEAR RADWELL WARRANTY
VARIABLE AREA FLOW METER, FOR PETROLEUM FLUIDS WITH TEMPERATURES TO 500F, 3500 PSI, 241 BAR MAX. FREE 2 YEAR RADWELL WARRANTY
VISCOSITY FLOWMETER AND SWITCH, BRASS, 1NO CONTACT, 0.5-2GPM OIL, 1/4IN NPT. FREE 2 YEAR RADWELL WARRANTY
VISI FLOAT FLOWMETER, FLOW RANGE: 1-10 GPM, PORT SIZE: 1 INCH, NPT FEMALE, 100 PSI. FREE 2 YEAR RADWELL WARRANTY
WATER FLOW METER, 3/4 INCH FEMALE BRASS FITTING, 1.0-16GPM RATING, DIRECT-READING FLOW RATE WITH INDICATOR RINGS, TRANSPARENT POLYSULFONE PLASTIC BODY. FREE 2 YEAR RADWELL WARRANTY
WATERFLOW DETECTOR, 4" PIPE SIZE, 4-10 GPM FLOW RATE, 450 PSI STATIC PRESSURE RATING, NEMA 4 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY
WATERFLOW SWITCH W/RETARD CUZ 3 SPRINKLER SYSTEM 1010076, AVAILABLE, REBUILT SURPLUS, NEW, NEVER USED, REPAIR YOURS, 24 HOUR RUSH REPAIR, 5-10 DAY REPAIR, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR...
WATERFLOW SWITCH, MAX: 26VA/ 1A/ 230V~, MAX: 20W/ 1A/48V=, TMAX= 100°C. FREE 2 YEAR RADWELL WARRANTY

<< Prev