Vishay Precision Group Thyristors 16TTS08SPBF

Description
Thyristor,16TTS08S 16A 800V
Request a Quote
Description
Thyristor,16TTS08S 16A 800V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 2640717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2640717
Thyristors 2640717
Thyristor,16TTS08S 16A 800V

Thyristor,16TTS08S 16A 800V

Supplier's Site
Thyristors - 2640717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
2640717P
Thyristors 2640717P
Thyristor,16TTS08S 16A 800V

Thyristor,16TTS08S 16A 800V

Supplier's Site
Thyristors - 1695872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1695872
Thyristors 1695872
Thyristor,16TTS08S 16A 800V

Thyristor,16TTS08S 16A 800V

Supplier's Site
TVS - TVS - Thyristors - 16TTS08SPBF - 1008353-16TTS08SPBF - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - 16TTS08SPBF
1008353-16TTS08SPBF
TVS - TVS - Thyristors - 16TTS08SPBF 1008353-16TTS08SPBF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008353-16TTS08SPBF Length: 10.67 mm Voltage: 800 V Mounting: SMD (SMT) Height: 4.83 mm Current: 16 A Number of Pins: 3 Hold Current: 100 mA Width: 9.65 mm Categories: TVS - Thyristors Case / Package: D2PAK Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C RMS Current (Irms): 16 A Max Repetitive Reverse Voltage (Vrrm): 800 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008353-16TTS08SPBF
Length: 10.67 mm
Voltage: 800 V
Mounting: SMD (SMT)
Height: 4.83 mm
Current: 16 A
Number of Pins: 3
Hold Current: 100 mA
Width: 9.65 mm
Categories: TVS - Thyristors
Case / Package: D2PAK
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
RMS Current (Irms): 16 A
Max Repetitive Reverse Voltage (Vrrm): 800 V

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Thyristors Thyristors Thyristors
Product Number 2640717 2640717P 1008353-16TTS08SPBF
Product Name Thyristors Thyristors TVS - TVS - Thyristors - 16TTS08SPBF
Thyristor Type Scr SCR; SCR SCR
Package Type D2PAK; D2pak (to-263) TO-263 D2PAK
Pin Count 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - FODM3021R1 - 872187-FODM3021R1 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 4-SMD
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD210N18KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B682-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details