Vishay Precision Group Thyristors VS-T90RIA120

Description
Thyristor,T90RIA120 141A 1200V
Request a Quote Datasheet
Description
Thyristor,T90RIA120 141A 1200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - 3798031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
3798031
Thyristors 3798031
Thyristor,T90RIA120 141A 1200V

Thyristor,T90RIA120 141A 1200V

Supplier's Site
Thyristors - 3798031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
3798031P
Thyristors 3798031P
Thyristor,T90RIA120 141A 1200V

Thyristor,T90RIA120 141A 1200V

Supplier's Site
Thyristors - 1652605 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thyristors
1652605
Thyristors 1652605
Thyristor,T90RIA120 141A 1200V

Thyristor,T90RIA120 141A 1200V

Supplier's Site
SCRs - Single - Modules - VS-T90RIA120 - 796205-VS-T90RIA120 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - VS-T90RIA120
796205-VS-T90RIA120
SCRs - Single - Modules - VS-T90RIA120 796205-VS-T90RIA120
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 796205-VS-T90RIA120 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: D-55 T-Module Mounting: Chassis Mount Voltage - Off State: 1200V Current - Non Rep. Surge 50, 60Hz (Itsm): 1780A, 1870A Family Name: VS-T90RIA120 Structure: Single Number of SCRs, Diodes: 1 SCR Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 141A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 120mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 90A Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 796205-VS-T90RIA120
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: D-55 T-Module
Mounting: Chassis Mount
Voltage - Off State: 1200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 1780A, 1870A
Family Name: VS-T90RIA120
Structure: Single
Number of SCRs, Diodes: 1 SCR
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 141A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 120mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 90A
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
SCR Modules
VS-T90RIA120
SCR Modules VS-T90RIA120
SCR Modules 1200 Volt 90 Amp

SCR Modules 1200 Volt 90 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - VS-T90RIA120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
VS-T90RIA120
Discrete Semiconductor Products - Thyristors - SCRs - Modules VS-T90RIA120
SCR PHASE CONT 1200V 90A D-55

SCR PHASE CONT 1200V 90A D-55

Supplier's Site
Thyristor Diode Mod, 1.2Kv, 141A, D-55 Rohs Compliant Vishay - 64AH9128 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Mod, 1.2Kv, 141A, D-55 Rohs Compliant Vishay
64AH9128
Thyristor Diode Mod, 1.2Kv, 141A, D-55 Rohs Compliant Vishay 64AH9128
THYRISTOR DIODE MOD, 1.2KV, 141A, D-55 ROHS COMPLIANT: YES

THYRISTOR DIODE MOD, 1.2KV, 141A, D-55 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors Thyristors Thyristors
Product Number 3798031 3798031P 796205-VS-T90RIA120 VS-T90RIA120 VS-T90RIA120 64AH9128
Product Name Thyristors Thyristors SCRs - Single - Modules - VS-T90RIA120 SCR Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules Thyristor Diode Mod, 1.2Kv, 141A, D-55 Rohs Compliant Vishay
Thyristor Type Scr SCR; SCR SCR SCR SCR
Package Type D 55 D-55 D-55 T-Module D-55 T-Module
Pin Count 3
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type T 40
Pin Count 7
View Details
Thyristor Diode Module, Series, 1.8Kv Rohs Compliant Infineon - 82AH5107 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
B-2 and B-2T Series SCR/Diode Module - B651SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details