AMETEK Sensors, Test & Calibration Easy Temperature Calibrator 28 to 400C ETC400R115B51EC

Description
Product Highlights Ametek/Jofra Model # ETC400R Complete series of temperature and IR calibrators Multi-hole well design RS 232 and calibration software Multi information display Auto stepping Stability indicator Count down timer (shows when unit is stable) Programable maximum temperature Fast simulation/training mode Re-calibration from keyboard Each Unit Includes Traceable calibration certificate - temperature performance Calibration software AMECAL-LIGHT User and reference manual Mains power cable Soulder strap RS232 cable Carrying case JOFRA IR-LAB calibration software Emissivity table
Datasheet
Description
Product Highlights Ametek/Jofra Model # ETC400R Complete series of temperature and IR calibrators Multi-hole well design RS 232 and calibration software Multi information display Auto stepping Stability indicator Count down timer (shows when unit is stable) Programable maximum temperature Fast simulation/training mode Re-calibration from keyboard Each Unit Includes Traceable calibration certificate - temperature performance Calibration software AMECAL-LIGHT User and reference manual Mains power cable Soulder strap RS232 cable Carrying case JOFRA IR-LAB calibration software Emissivity table
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Temperature Calibrator 28 to 400C - ETC400R - Transcat, Inc.
Rochester, NY, USA
Easy Temperature Calibrator 28 to 400C
ETC400R
Easy Temperature Calibrator 28 to 400C ETC400R
Product Highlights Ametek/Jofra Model # ETC400R Complete series of temperature and IR calibrators Multi-hole well design RS 232 and calibration software Multi information display Auto stepping Stability indicator Count down timer (shows when unit is stable) Programable maximum temperature Fast simulation/training mode Re-calibration from keyboard Each Unit Includes Traceable calibration certificate - temperature performance Calibration software AMECAL-LIGHT User and reference manual Mains power cable Soulder strap RS232 cable Carrying case JOFRA IR-LAB calibration software Emissivity table

Product Highlights

  • Ametek/Jofra Model # ETC400R
  • Complete series of temperature and IR calibrators
  • Multi-hole well design
  • RS 232 and calibration software
  • Multi information display
  • Auto stepping
  • Stability indicator
  • Count down timer (shows when unit is stable)
  • Programable maximum temperature
  • Fast simulation/training mode
  • Re-calibration from keyboard

Each Unit Includes

  • Traceable calibration certificate - temperature performance
  • Calibration software AMECAL-LIGHT
  • User and reference manual
  • Mains power cable
  • Soulder strap
  • RS232 cable
  • Carrying case
  • JOFRA IR-LAB calibration software
  • Emissivity table
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ETC400R
Product Name Easy Temperature Calibrator 28 to 400C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details