Transcat, Inc. Dry Block Temperature Calibrator, Ambient to 1200F DRYTC 650-1-K

Description
Product Highlights Dry Block Temperature Calibrator Ambient to 1200F Temperature Unit Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up and use Each Unit Includes Well insert (1x 0.14in(3.5mm), 1x 0.26in(6.5mm), 1x 0.53in(13.5mm)) Insert Removal Tool Calibration Certificate User Manual Mains cable
Datasheet
Description
Product Highlights Dry Block Temperature Calibrator Ambient to 1200F Temperature Unit Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up and use Each Unit Includes Well insert (1x 0.14in(3.5mm), 1x 0.26in(6.5mm), 1x 0.53in(13.5mm)) Insert Removal Tool Calibration Certificate User Manual Mains cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Block Temperature Calibrator, Ambient to 1200F - DRYTC 650-1-K - Transcat, Inc.
Rochester, NY, USA
Dry Block Temperature Calibrator, Ambient to 1200F
DRYTC 650-1-K
Dry Block Temperature Calibrator, Ambient to 1200F DRYTC 650-1-K
Product Highlights Dry Block Temperature Calibrator Ambient to 1200F Temperature Unit Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up and use Each Unit Includes Well insert (1x 0.14in(3.5mm), 1x 0.26in(6.5mm), 1x 0.53in(13.5mm)) Insert Removal Tool Calibration Certificate User Manual Mains cable

Product Highlights

  • Dry Block Temperature Calibrator Ambient to 1200F Temperature Unit
  • Temperature range from -35°C to 650°C
  • Accuracy from 0.2°C
  • Stability 0.05°C
  • Rapid heating and cooling
  • Light weight and robust for field use
  • Choice of interchangeable well inserts
  • Easy to set-up and use

Each Unit Includes

  • Well insert (1x 0.14in(3.5mm), 1x 0.26in(6.5mm), 1x 0.53in(13.5mm))
  • Insert Removal Tool
  • Calibration Certificate
  • User Manual
  • Mains cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DRYTC 650-1-K
Product Name Dry Block Temperature Calibrator, Ambient to 1200F
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM4509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details