Fluke Automatic Pressure Calibrator, 150 PSI, 10 BAR 4856983

Description
Product Highlights Automatic pressure generation and regulation to 150 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA signals 24V loop power for powering transmitters for tests Bright dual/triple-channel color graphical display HART communication for testing HART smart transmitters Built in leak testing for verifying test setups for leakage Rugged portable design with standard 3-year warranty Fluke Connect® App compatibility Measure temperature with optional 720RTD probe Measure Vdc for testing 1 V dc to 5 V dc output transmitters Compatible with 700 Series and 750 Series pressure modules Upload documented test results to DPCTrack2™ Calibration Management Software Innovative semi-rigid carrying case designed for field work Each Unit Includes calibrator without wireless communication soft case stackable test leads AC280 hook clips alligator clips test probes magnetic hanger kit carrying strap quick start guide safety sheet power supply rechargeable battery (installed) hose kit with push fit adapters hanging clip USB cable 1/8 in FNPT to 1/4 in FNPT adapter 1/8 in FNPT to F-M20 adapter 1/8 in FNPT to 1/4 in FBSP adapter PTFE tape (2) sintered filters water trap drain valve tuning hoses
Datasheet
Description
Product Highlights Automatic pressure generation and regulation to 150 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA signals 24V loop power for powering transmitters for tests Bright dual/triple-channel color graphical display HART communication for testing HART smart transmitters Built in leak testing for verifying test setups for leakage Rugged portable design with standard 3-year warranty Fluke Connect® App compatibility Measure temperature with optional 720RTD probe Measure Vdc for testing 1 V dc to 5 V dc output transmitters Compatible with 700 Series and 750 Series pressure modules Upload documented test results to DPCTrack2™ Calibration Management Software Innovative semi-rigid carrying case designed for field work Each Unit Includes calibrator without wireless communication soft case stackable test leads AC280 hook clips alligator clips test probes magnetic hanger kit carrying strap quick start guide safety sheet power supply rechargeable battery (installed) hose kit with push fit adapters hanging clip USB cable 1/8 in FNPT to 1/4 in FNPT adapter 1/8 in FNPT to F-M20 adapter 1/8 in FNPT to 1/4 in FBSP adapter PTFE tape (2) sintered filters water trap drain valve tuning hoses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Pressure Calibrator, 150 PSI, 10 BAR - 729-150G - Transcat, Inc.
Rochester, NY, USA
Automatic Pressure Calibrator, 150 PSI, 10 BAR
729-150G
Automatic Pressure Calibrator, 150 PSI, 10 BAR 729-150G
Product Highlights Automatic pressure generation and regulation to 150 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA signals 24V loop power for powering transmitters for tests Bright dual/triple-channel color graphical display HART communication for testing HART smart transmitters Built in leak testing for verifying test setups for leakage Rugged portable design with standard 3-year warranty Fluke Connect® App compatibility Measure temperature with optional 720RTD probe Measure Vdc for testing 1 V dc to 5 V dc output transmitters Compatible with 700 Series and 750 Series pressure modules Upload documented test results to DPCTrack2™ Calibration Management Software Innovative semi-rigid carrying case designed for field work Each Unit Includes calibrator without wireless communication soft case stackable test leads AC280 hook clips alligator clips test probes magnetic hanger kit carrying strap quick start guide safety sheet power supply rechargeable battery (installed) hose kit with push fit adapters hanging clip USB cable 1/8 in FNPT to 1/4 in FNPT adapter 1/8 in FNPT to F-M20 adapter 1/8 in FNPT to 1/4 in FBSP adapter PTFE tape (2) sintered filters water trap drain valve tuning hoses

Product Highlights

  • Automatic pressure generation and regulation to 150 psi
  • Easily document the process using onboard test templates
  • Automatic internal fine-pressure adjustment
  • Measure, source and simulate 4 to 20 mA signals
  • 24V loop power for powering transmitters for tests
  • Bright dual/triple-channel color graphical display
  • HART communication for testing HART smart transmitters
  • Built in leak testing for verifying test setups for leakage
  • Rugged portable design with standard 3-year warranty
  • Fluke Connect® App compatibility
  • Measure temperature with optional 720RTD probe
  • Measure Vdc for testing 1 V dc to 5 V dc output transmitters
  • Compatible with 700 Series and 750 Series pressure modules
  • Upload documented test results to DPCTrack2™ Calibration Management Software
  • Innovative semi-rigid carrying case designed for field work

Each Unit Includes

  • calibrator without wireless communication
  • soft case
  • stackable test leads
  • AC280 hook clips
  • alligator clips
  • test probes
  • magnetic hanger kit
  • carrying strap
  • quick start guide
  • safety sheet
  • power supply
  • rechargeable battery (installed)
  • hose kit with push fit adapters
  • hanging clip
  • USB cable
  • 1/8 in FNPT to 1/4 in FNPT adapter
  • 1/8 in FNPT to F-M20 adapter
  • 1/8 in FNPT to 1/4 in FBSP adapter
  • PTFE tape
  • (2) sintered filters
  • water trap drain
  • valve tuning hoses
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 729-150G
Product Name Automatic Pressure Calibrator, 150 PSI, 10 BAR
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N612 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details