Martel Electronics Corporation Loop Calibrator 1919974

Description
Product Highlights Functions: mA source, mA simulate, mA read, mA read/loop power, and volts read. Ranges: mA (0 to 24mA) and Volts (0 to 30VDC) Resolution: 1uA on mA ranges and 1mV on voltage range Accuracy: 0.01% +/- 2LSD all ranges (@23° +/- 5°C) Operating Temp range: -10°C to 55°C Humidity range: 10 to 95% non-condensing Stability: 20ppm of F.S. /°C from -10°C to 18°C and 28°C to 55°C Display: 128 x 64 pixels, LCD Graphic w/backlight, .34” high digits Power: 6AAA alkaline, lithium, or NiMH batteries Battery Life: = 40 hours continuous use (measure mode using alkaline) Loop Compliance Voltage: 24VDC @ 20mA Over-Voltage Protection: 240VAC Overload Current Protection: 28mA DC EMC: EN61326 Annex A (Portable Instruments) Dimensions (L x W x D): 6” x 3.6” x 1.3” (15 cm x 9 cm x 3 cm) Weight: 9.5 ounces (0.3 kg) Each Unit Includes Batteries Manual Test leads (banana to alligator clips) NIST Cert with Data
Datasheet
Description
Product Highlights Functions: mA source, mA simulate, mA read, mA read/loop power, and volts read. Ranges: mA (0 to 24mA) and Volts (0 to 30VDC) Resolution: 1uA on mA ranges and 1mV on voltage range Accuracy: 0.01% +/- 2LSD all ranges (@23° +/- 5°C) Operating Temp range: -10°C to 55°C Humidity range: 10 to 95% non-condensing Stability: 20ppm of F.S. /°C from -10°C to 18°C and 28°C to 55°C Display: 128 x 64 pixels, LCD Graphic w/backlight, .34” high digits Power: 6AAA alkaline, lithium, or NiMH batteries Battery Life: = 40 hours continuous use (measure mode using alkaline) Loop Compliance Voltage: 24VDC @ 20mA Over-Voltage Protection: 240VAC Overload Current Protection: 28mA DC EMC: EN61326 Annex A (Portable Instruments) Dimensions (L x W x D): 6” x 3.6” x 1.3” (15 cm x 9 cm x 3 cm) Weight: 9.5 ounces (0.3 kg) Each Unit Includes Batteries Manual Test leads (banana to alligator clips) NIST Cert with Data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Calibrator - LC-110 - Transcat, Inc.
Rochester, NY, USA
Loop Calibrator
LC-110
Loop Calibrator LC-110
Product Highlights Functions: mA source, mA simulate, mA read, mA read/loop power, and volts read. Ranges: mA (0 to 24mA) and Volts (0 to 30VDC) Resolution: 1uA on mA ranges and 1mV on voltage range Accuracy: 0.01% +/- 2LSD all ranges (@23° +/- 5°C) Operating Temp range: -10°C to 55°C Humidity range: 10 to 95% non-condensing Stability: 20ppm of F.S. /°C from -10°C to 18°C and 28°C to 55°C Display: 128 x 64 pixels, LCD Graphic w/backlight, .34” high digits Power: 6AAA alkaline, lithium, or NiMH batteries Battery Life: = 40 hours continuous use (measure mode using alkaline) Loop Compliance Voltage: 24VDC @ 20mA Over-Voltage Protection: 240VAC Overload Current Protection: 28mA DC EMC: EN61326 Annex A (Portable Instruments) Dimensions (L x W x D): 6” x 3.6” x 1.3” (15 cm x 9 cm x 3 cm) Weight: 9.5 ounces (0.3 kg) Each Unit Includes Batteries Manual Test leads (banana to alligator clips) NIST Cert with Data

Product Highlights

  • Functions: mA source, mA simulate, mA read, mA read/loop power,
  • and volts read.
  • Ranges: mA (0 to 24mA) and Volts (0 to 30VDC)
  • Resolution: 1uA on mA ranges and 1mV on voltage range
  • Accuracy: 0.01% +/- 2LSD all ranges (@23° +/- 5°C)
  • Operating Temp range: -10°C to 55°C
  • Humidity range: 10 to 95% non-condensing
  • Stability: 20ppm of F.S. /°C from -10°C to 18°C and 28°C to 55°C
  • Display: 128 x 64 pixels, LCD Graphic w/backlight, .34” high digits
  • Power: 6AAA alkaline, lithium, or NiMH batteries
  • Battery Life: = 40 hours continuous use (measure mode using alkaline)
  • Loop Compliance Voltage: 24VDC @ 20mA
  • Over-Voltage Protection: 240VAC
  • Overload Current Protection: 28mA DC
  • EMC: EN61326 Annex A (Portable Instruments)
  • Dimensions (L x W x D): 6” x 3.6” x 1.3” (15 cm x 9 cm x 3 cm)
  • Weight: 9.5 ounces (0.3 kg)

Each Unit Includes

  • Batteries
  • Manual
  • Test leads (banana to alligator clips)
  • NIST Cert with Data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number LC-110
Product Name Loop Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details