Martel Electronics Corporation Dual Pressure Calibrator 5000 PSI/10,000 PSI 1919550

Description
Product Highlights Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in field applications External pressure module connection supports all BETA Port-P pressure modules (29 ranges) for even more measurement capability Measure 4-20 mA input Measure up to 30 V DC Large graphic style LCD with backlight Switch test on pressure 1, pressure 2 or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups to be stored; last setup automatically recalled on power-up % Error and damping functions NIST Certificate with calibration data
Description
Product Highlights Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in field applications External pressure module connection supports all BETA Port-P pressure modules (29 ranges) for even more measurement capability Measure 4-20 mA input Measure up to 30 V DC Large graphic style LCD with backlight Switch test on pressure 1, pressure 2 or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups to be stored; last setup automatically recalled on power-up % Error and damping functions NIST Certificate with calibration data

Suppliers

Company
Product
Description
Supplier Links
Dual Pressure Calibrator 5000 PSI/10,000 PSI - 1919550 - Transcat, Inc.
Rochester, NY, USA
Dual Pressure Calibrator 5000 PSI/10,000 PSI
1919550
Dual Pressure Calibrator 5000 PSI/10,000 PSI 1919550
Product Highlights Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in field applications External pressure module connection supports all BETA Port-P pressure modules (29 ranges) for even more measurement capability Measure 4-20 mA input Measure up to 30 V DC Large graphic style LCD with backlight Switch test on pressure 1, pressure 2 or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups to be stored; last setup automatically recalled on power-up % Error and damping functions NIST Certificate with calibration data

Product Highlights

  • Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy
  • Temperature-compensation ensures accuracy in field applications
  • External pressure module connection supports all BETA Port-P pressure modules (29 ranges) for even more measurement capability
  • Measure 4-20 mA input
  • Measure up to 30 V DC
  • Large graphic style LCD with backlight
  • Switch test on pressure 1, pressure 2 or external pressure module
  • Operating mode layers support simple measurements to complex applications
  • Up to five frequently used setups to be stored; last setup automatically recalled on power-up
  • % Error and damping functions
  • NIST Certificate with calibration data
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 1919550
Product Name Dual Pressure Calibrator 5000 PSI/10,000 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details