Martel Electronics Corporation Pressure Calibrator 30 PSI 1919793

Description
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case
Datasheet
Description
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator 30 PSI - 330-30 - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator 30 PSI
330-30
Pressure Calibrator 30 PSI 330-30
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case

Product Highlights

  • Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI
  • Accuracy to 0.025% Fg
  • Operates on 8 Standard Alkaline AA Batteries
  • Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F)
  • 24 Volt Loop Power to Operate Device under Test
  • Large LCD with Backlight
  • External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules
  • Store and Recall up to 5 User Defined Setups
  • Pressure Displayed in the User's Choice of 19 Engineering Units
  • Switch Test is Automatic Using Internal Sensor or External Pressure Module
  • Ideal for Gas Flow Calibration (Custody Transfer) Applications

Each Unit Includes

  • NIST Traceable Calibration Certificate
  • Batteries Installed
  • Test Leads
  • Test Hose Fittings
  • User Guide
  • Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 330-30
Product Name Pressure Calibrator 30 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details