Transcat, Inc. Datasheets for Calibration Instruments
Calibration instruments use electrical signals or physical quantities to calibrate sensors and meters. Devices that produce electrical signals can serve as precise meters for sensor calibration, or send output signals to other devices.
Calibration Instruments: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| HPC42 highlights 0.035% of Reading Accuracy 3K psi & 10K psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High... | |
| Product Highlights Due to its versatility the hand-held multifunction calibrator Pascal series is ideally suited for on-field testing and calibration of industrial measuring instruments. The typical application is the calibration... | |
| Product Highlights The PC705M features high accuracy and stability which is achieved by use of a piezoresistive transducer with a built-in temperature compensation. Unlike some other pressure calibrators, accuracy is... | |
| Product Highlights The PTC Series matches lab features like, a wide temperature range, high accuracy, stability, and speed with our well-known, long lasting quality into a single industrial calibrator. Three... | |
| Product Highlights ±0.11°F (±0.06°C) Accuracy -13 to 311°F (-25 to 155°C) temerature range Superior temperature homogeneity Intelligent reference sensors USB communication High speed heating and cooling times color display and... | |
| Product Highlights ±0.27°F (±0.15°C) Accuracy 91 to 1220°F (33 to 660°C) temerature range Superior temperature homogeneity Intelligent reference sensors USB communication High speed heating and cooling times color display and... | |
| Product Highlights 0 to 24mA (-25 to 125%) readout 24V DC power source for 2-wire current loop 0 to 20V DC calibration source Source and measure 8 thermocouple type devices... | |
| Product Highlights 0.035% of Reading Accuracy Dual Pressure, 30 & 3K psi Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply... | |
| Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity ""Non-Menu"" Interface Measure & Source mA with External... | |
| Product Highlights 115VAC Power supply USA/CANADA, 115V Mains power cable type 10 mm Insert NIST Traceable Temperature Certificate Carrying Case Temperature range @ ambient 23°C / 73°F 33 to 650°C... | |
| Product Highlights 115VAC Power supply USA/CANADA, 115V Mains power cable type NIST Traceable Temperature Certificate Carrying Case Temperature range @ ambient 23°C / 73°F 33 to 650°C (91 to 1202°F)... | |
| Product Highlights 3 Ranges and 3 Models in Each Range Full-Color and User-Configurable VGA Display with Easy Reference for all Parameters Patent-Pending DLC Technology for Increased Homogeneity and Loading Compensation... | |
| Product Highlights Accuracy: ±0.3°C (TC15M); ±0.5°C (TC65M) TC65M heat/cool times: 14 minutes (heat); 40 minutes (cool) TC15M heat/cool times: 50 minutes (heat); 20 minutes (cool) True Calibration: Provides true temperature... | |
| Product Highlights Accuracy: ±0.3°C (TC15M); ±0.5°C (TC65M) TC65M heat/cool times: 14 minutes (heat); 40 minutes (cool) True Calibration: Provides true temperature references, not simulated ones Compact Design: Makes it highly... | |
| Product Highlights Battery operation & 115 VAC 50/60 Hz 500/250/100 psi Gauge or Absolute, switch-selectable Portable table top, optional panel mount kit available Available in 10 sets of ranges: 30,000/15,000/6000... | |
| Product Highlights Dry Block Calibrator (-9 to 311°F) -23 to 155°C Features improved Peltier elements that use a "Multi-Stage Technology" that improves the efficiency, and extends the life of the... | |
| Product Highlights Easy-to-read color VGA display with perfect overview of the actual calibration status Intelligent recalibration information, IRI Intuitive, fast and user-friendly navigation Lightweight and easy to carry around Functional... | |
| Product Highlights Full model, incl. Reference sensor input, Sensor-under-test input 115VAC USA/Canada, 115V Complete functionality package - workorders, Full Sensor-Under-Test types, Engineering units (B model only) STS-150 Ref. sensor. Dia. | |
| Product Highlights Full-Color and User-Configurable VGA Display with Easy Reference for all Parameters Patent-Pending DLC Technology for Increased Homogeneity and Loading Compensation External Reference Input for Higher Accuracy DLC and... | |
| Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity Display indicator for temperature uniformity Intelligent reference... | |
| Product Highlights High accuracy - Down to ±0.04°C using the external reference sensor Excellent stability - 0.01°C Wide temperature range Improved temperature homogeneity DLC – Dynamic Load Compensation Display indicator... | |
| Product Highlights Improved temperature homogeneity The unique dual-zone heating block ensures good temperature homogeneity in the critical calibration zone of the heating block Enhanced accuracy and stability MVI circuitry ensures... | |
| Product Highlights Kit includes: Test lead kit, batteries, RS-232 serial cable, universal power adapter, protective boot, and software CD Multifunctional Tester with modular calibrator, HART Communication, and documentation with Meriam's... | |
| Product Highlights Measure and source thermocouples Large, easy to read display with backlight Shirt pocket convenience Cold junction compensation T/C simulation (manual or auto) 3 programmable auto step routines (Units,... | |
| Product Highlights Patent pending DLC, Dynamic Load Compensation system, for perfect temperature uniformity in the insert Unique intelligent sensors for plug’n’play connection USB connector for communication Easy-to-read color VGA display... | |
| Product Highlights PTC-155 Series, -25 to 155°C (-22 to 311°F) Full model, incl. Reference sensor input, Sensor-under-test input High accuracy - Down to ±0.06°C (±0.11°F) using the external reference sensor. | |
| Product Highlights PTC-660 Series, 33 to 660°C (91 to 1220°F) Middle model, incl. Reference sensor input USA/Canada, 115V 1 x Multi hole Type 5 insert Workorders, Complete Sensor-under-Test types, ect... | |
| Product Highlights Range -0.8 to 1200 Bar Input for External Sensor Accurate to ±0.03% FS mA, V, and Switch Test Input History Log Programmable Engineering Units RS232 Interface EEx/IS Approved... | |
| Product Highlights Reference Temperature Calibrator – Stable & Portable Stability to ±0.005°C / 0.009°F Accuracy to ±0.04°C / 0.07°F Radial Homogeneity to ±0.01°C / 0.02°F Resolution to 0.001°C or F... | |
| Product Highlights RTC-700 Series, 33°C to 700°C (91°F to 1292°F) Basic model, without input 115VAC USA/Canada, 115V Set of 3 Imperial multi hole inserts. Covering holes from 1/8” to 1/2” | |
| Product Highlights Stability to ±0.005°C Ranges From -45 to 700°C/-49 to 1292°F Accuracy to ±0.04°C Resolution to 0.0001°C Or °F 3 Ranges and 3 Models in Each Range Full-Color and... | |
| Product Highlights Superior temperature homogeneity Intelligent reference sensors USB communication High speed heating and cooling times color display and user-friendly navigation Switch test (with B model) Auto-stepping | |
| Product Highlights The MFT 4010 is a multifunctional calibrator with full HART digital communications capability It can be used to measure pressure, differential pressure; to source or measure temperature; to... | |
| Product Highlights This model is Intrinsically safe for hazardous areas Kit includes: Test lead kit, batteries, RS-232 serial cable, universal power adapter, protective boot, and software CD Multifunctional Tester with... | |
| Product Highlights Unbelievably small - a Model 33 will fit in your shirt pocket Very tough - the case is made from unbreakable aluminum Versatile - capable of measuring pressure... | |
| Product Highlights Wide pressure range can measure vacuum and pressure up to 5000 psi (300 bar) Indicates milliamps to calibrate transmitters Ultra compact and light Very easy to learn and... | |
| Product Highlights Wide pressure range 16 pressure ranges, ranging from 25 mbar (0.35 psi) to 700 bar (10,000 psi) F.S Absolute, differential and gauge sensors High accuracy ±0.025% of reading... | |
| Product Highlights Wide temperature range 33 to 650°C / 91 to 1202°F The specially designed heating block profile heats up to 320°C / 608°F in just 4 minutes and to... | |
| Product Highlights Wide temperature range High accuracy Most stable cooler calibration on the market Fastest calibration possible Easy to carry Intelligent reference sensor communication USB connector for communication Each Unit... | |
| Product Highlights Widest temperature range High accuracy Most stable ultra cooler calibration on the market Perfect temperature homogeneity in the insert Fastest calibration possible Easy to carry Intelligent reference sensor... |
| << Prev |