Martel Electronics Corporation Pressure Calibrator Kit 3000 PSIG 1919098

Description
Product Highlights Martel Model # T-140-3000-KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Rubber Boot Batteries NIST Calibration Certificate Instruction Manual
Description
Product Highlights Martel Model # T-140-3000-KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Rubber Boot Batteries NIST Calibration Certificate Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator Kit 3000 PSIG - T-140-3000 KIT - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator Kit 3000 PSIG
T-140-3000 KIT
Pressure Calibrator Kit 3000 PSIG T-140-3000 KIT
Product Highlights Martel Model # T-140-3000-KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Rubber Boot Batteries NIST Calibration Certificate Instruction Manual

Product Highlights

  • Martel Model # T-140-3000-KIT
  • High accuracy gauge or differential capability
  • Rugged, dust tight, water-resistant case
  • Isolated SS sensors on 300 PSI and 3,000 PSI units
  • Easy to read Super-Twist LCD
  • Intuitive controls make operation easy, even for infrequent users
  • Powered by a common 9 Volt alkaline battery
  • Supplied in full rubber boot

Each Unit Includes

  • Protective Rubber Boot
  • Batteries
  • NIST Calibration Certificate
  • Instruction Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number T-140-3000 KIT
Product Name Pressure Calibrator Kit 3000 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details