Additel Corporation Digital Pressure Calibrator -15 to 100PSI,M20X1.5M,0.02%FS ADT672-02-CP100-PSI-M

Description
Product Highlights Pressure Measurement Uncertainty 0.025FS Pressure Ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS Accuracy Power Transmitters During Test Using 24V Loop Supply Pressure Switch Test Hart Communication Capability Advanced Temperature Compensation Dual Readout Min/Max/Hold to Capture Changing Measurements Data Logging Large, Easy to Read Display with 6-digit Resolution Back Lighted Display Rechargeable Battery or AC Adapter NIST Traceable Calibration Each Unit Includes 110V/220V External Power Adapter (DC 10V) 2 Pieces 1.5 Meter Test Leads 2 Pieces 0.156 Inch Test Hose (for Differential Pressure Gague only)
Datasheet
Description
Product Highlights Pressure Measurement Uncertainty 0.025FS Pressure Ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS Accuracy Power Transmitters During Test Using 24V Loop Supply Pressure Switch Test Hart Communication Capability Advanced Temperature Compensation Dual Readout Min/Max/Hold to Capture Changing Measurements Data Logging Large, Easy to Read Display with 6-digit Resolution Back Lighted Display Rechargeable Battery or AC Adapter NIST Traceable Calibration Each Unit Includes 110V/220V External Power Adapter (DC 10V) 2 Pieces 1.5 Meter Test Leads 2 Pieces 0.156 Inch Test Hose (for Differential Pressure Gague only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Calibrator -15 to 100PSI,M20X1.5M,0.02%FS - ADT672-02-CP100-PSI-M - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Calibrator -15 to 100PSI,M20X1.5M,0.02%FS
ADT672-02-CP100-PSI-M
Digital Pressure Calibrator -15 to 100PSI,M20X1.5M,0.02%FS ADT672-02-CP100-PSI-M
Product Highlights Pressure Measurement Uncertainty 0.025FS Pressure Ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS Accuracy Power Transmitters During Test Using 24V Loop Supply Pressure Switch Test Hart Communication Capability Advanced Temperature Compensation Dual Readout Min/Max/Hold to Capture Changing Measurements Data Logging Large, Easy to Read Display with 6-digit Resolution Back Lighted Display Rechargeable Battery or AC Adapter NIST Traceable Calibration Each Unit Includes 110V/220V External Power Adapter (DC 10V) 2 Pieces 1.5 Meter Test Leads 2 Pieces 0.156 Inch Test Hose (for Differential Pressure Gague only)

Product Highlights

  • Pressure Measurement Uncertainty 0.025FS
  • Pressure Ranges to 36,000 psi (2500 bar)
  • Measure mA or V with 0.02% RD + 0.003%FS Accuracy
  • Power Transmitters During Test Using 24V Loop Supply
  • Pressure Switch Test
  • Hart Communication Capability
  • Advanced Temperature Compensation
  • Dual Readout
  • Min/Max/Hold to Capture Changing Measurements
  • Data Logging
  • Large, Easy to Read Display with 6-digit Resolution
  • Back Lighted Display
  • Rechargeable Battery or AC Adapter
  • NIST Traceable Calibration

Each Unit Includes

  • 110V/220V External Power Adapter (DC 10V)
  • 2 Pieces 1.5 Meter Test Leads
  • 2 Pieces 0.156 Inch Test Hose (for Differential Pressure Gague only)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ADT672-02-CP100-PSI-M
Product Name Digital Pressure Calibrator -15 to 100PSI,M20X1.5M,0.02%FS
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details