Transcat, Inc. Dry Block Temperature Calibrator, Ambient to 650C DRYTC 650-0-K

Description
Product Highlights Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up and use Each Unit Includes Well insert (1x 0.14in(3.5mm), 1x 0.26in(6.5mm), 1x 0.53in(13.5mm)) Insert Removal Tool Calibration Certificate User Manual Mains cable
Datasheet
Description
Product Highlights Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up and use Each Unit Includes Well insert (1x 0.14in(3.5mm), 1x 0.26in(6.5mm), 1x 0.53in(13.5mm)) Insert Removal Tool Calibration Certificate User Manual Mains cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry Block Temperature Calibrator, Ambient to 650C - DRYTC 650-0-K - Transcat, Inc.
Rochester, NY, USA
Dry Block Temperature Calibrator, Ambient to 650C
DRYTC 650-0-K
Dry Block Temperature Calibrator, Ambient to 650C DRYTC 650-0-K
Product Highlights Temperature range from -35°C to 650°C Accuracy from 0.2°C Stability 0.05°C Rapid heating and cooling Light weight and robust for field use Choice of interchangeable well inserts Easy to set-up and use Each Unit Includes Well insert (1x 0.14in(3.5mm), 1x 0.26in(6.5mm), 1x 0.53in(13.5mm)) Insert Removal Tool Calibration Certificate User Manual Mains cable

Product Highlights

  • Temperature range from -35°C to 650°C
  • Accuracy from 0.2°C
  • Stability 0.05°C
  • Rapid heating and cooling
  • Light weight and robust for field use
  • Choice of interchangeable well inserts
  • Easy to set-up and use

Each Unit Includes

  • Well insert (1x 0.14in(3.5mm), 1x 0.26in(6.5mm), 1x 0.53in(13.5mm))
  • Insert Removal Tool
  • Calibration Certificate
  • User Manual
  • Mains cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DRYTC 650-0-K
Product Name Dry Block Temperature Calibrator, Ambient to 650C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CMNF18 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Pressure Calibrators - 2535017 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details