Fluke Pressure Calibrators FLUKE-718 1G

Description
Fluke FLUKE-718 1G Pressure Calibrator
Request a Quote Datasheet
Description
Fluke FLUKE-718 1G Pressure Calibrator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrators - 6239901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Calibrators
6239901
Pressure Calibrators 6239901
Fluke FLUKE-718 1G Pressure Calibrator

Fluke FLUKE-718 1G Pressure Calibrator

Supplier's Site
Pressure Calibrators - 1958863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Calibrators
1958863
Pressure Calibrators 1958863
Fluke FLUKE-718 1G Pressure Calibrator

Fluke FLUKE-718 1G Pressure Calibrator

Supplier's Site
Pressure Calibrator 1PSIG - 25450CL - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator 1PSIG
25450CL
Pressure Calibrator 1PSIG 25450CL
Overview The complete solution to pressure calibration The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Product Highlights Error % Calculation for Quicker Pass/Fail Decision Making in the Field Best in Class mA Accuracy (0.015%) for Better Measurement Confidence and Workload Coverage Min/Max/Hold Functions Capture Changing Measurements Switch Test Feature for Quicker and More Accurate Test Results 1, 30, 100, and 300, 718 Pressure Ranges for Better Workload Coverage Nine 717 Pressure Ranges from 0 to 1 PSI to 5,000 PSI 700PXX Pressure Modules Extend Measurement Ranges Supported Pressure Units; psi, in. H20 (4 °C), in. H20 (20 °C), cm H20 (4 °C) cm H20 (20 °C), bar, mbar, kPa, inHg, mmHg, kg/cm Each Unit Includes Protective Yellow Holster TL75 Test Leads & AC720 Test Clips User Manual

Overview

The complete solution to pressure calibration

The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.

Product Highlights

  • Error % Calculation for Quicker Pass/Fail Decision Making in the Field
  • Best in Class mA Accuracy (0.015%) for Better Measurement Confidence and Workload Coverage
  • Min/Max/Hold Functions Capture Changing Measurements
  • Switch Test Feature for Quicker and More Accurate Test Results
  • 1, 30, 100, and 300, 718 Pressure Ranges for Better Workload Coverage
  • Nine 717 Pressure Ranges from 0 to 1 PSI to 5,000 PSI
  • 700PXX Pressure Modules Extend Measurement Ranges
  • Supported Pressure Units; psi, in. H20 (4 °C), in. H20 (20 °C), cm H20 (4 °C) cm H20 (20 °C), bar, mbar, kPa, inHg, mmHg, kg/cm

Each Unit Includes

  • Protective Yellow Holster
  • TL75 Test Leads & AC720 Test Clips
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Transcat, Inc.
Product Category Calibration Instruments Calibration Instruments
Product Number 6239901 25450CL
Product Name Pressure Calibrators Pressure Calibrator 1PSIG
Calibrator Style Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM4509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details